USB Bridge, USB to UART USB 2.0 UART Interface 16-SSOP
Manufacturer: FTDI, Future Technology Devices International Ltd
Win Source Part Number: 774802-FT230XS-U
Series: USBmadeEZ-UART, FT-X, X-Chip
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 16-SSOP (0.154", 3.90mm Width)
Operating Supply Voltage: 3.3 V ~ 5 V
Protocol: USB
Function: Bridge, USB to UART
Interface: UART
Standards: USB 2.0
Categories: Integrated Circuits (ICs)
Operating Supply Current: 8mA
Manufacturer Package: 16-SSOP
Alternative Parts (Cross-Reference): FT230XS-R; FT230XQ-R; FT231XS-T;
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
USB Interface IC USB to Basic Serial UART IC SSOP-16
IC USB SERIAL BASIC UART 16SSOP
USB Bridge, USB to UART USB 2.0 UART Interface 16-SSOP
IC USB SERIAL BASIC UART 16SSOP
IC USB SERIAL BASIC UART 16SSOP
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 768-1154-5-ND | 774802-FT230XS-U | FT230XS-U | FT230XS-U | FT230XS-U | FT230XS-U | FT230XS-U |
| Product Name | Controllers | Interface - Interface - Controllers - FT230XS-U | USB Interface IC | Integrated Circuits (ICs) - Interface - Controllers | Controllers | Controllers | Interface - Controllers |
| Technology | USB; UART | USB; USB | UART | UART | UART | ||
| Device Type | Line / Bus Controller | Sensor Interface | Sensor Interface; CardBus Controller | CardBus Controller | Sensor Interface; CardBus Controller | ||
| Supply Voltage | Other; 3.3V ~ 5V | Other; 3.3 V ~ 5 V | 5V; Other | 5V; Other; 3.3V ~ 5V | Other; 3.3V ~ 5V | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |