onsemi Interface - Interface - Analog Switches - Special Purpose - FSA2380BQX FSA2380BQX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067490-FSA2380BQX Packaging: Reel - TR Features: Break-Before-Make Applications: Audio Switch Circuit: DP3T -3db Bandwidth: 120MHz Number of Channels: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 2 Ohm Case / Package: 14-DQFN (3x2.5) Single Supply Voltage (V+): 2.7 V to 5 V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067490-FSA2380BQX Packaging: Reel - TR Features: Break-Before-Make Applications: Audio Switch Circuit: DP3T -3db Bandwidth: 120MHz Number of Channels: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 2 Ohm Case / Package: 14-DQFN (3x2.5) Single Supply Voltage (V+): 2.7 V to 5 V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - FSA2380BQX - 067490-FSA2380BQX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - FSA2380BQX
067490-FSA2380BQX
Interface - Interface - Analog Switches - Special Purpose - FSA2380BQX 067490-FSA2380BQX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067490-FSA2380BQX Packaging: Reel - TR Features: Break-Before-Make Applications: Audio Switch Circuit: DP3T -3db Bandwidth: 120MHz Number of Channels: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 2 Ohm Case / Package: 14-DQFN (3x2.5) Single Supply Voltage (V+): 2.7 V to 5 V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067490-FSA2380BQX
Packaging: Reel - TR
Features: Break-Before-Make
Applications: Audio
Switch Circuit: DP3T
-3db Bandwidth: 120MHz
Number of Channels: 2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 2 Ohm
Case / Package: 14-DQFN (3x2.5)
Single Supply Voltage (V+): 2.7 V to 5 V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Analog Switches - Special Purpose - FSA2380BQX - ODG (Origin Data Global)
Shenzhen, China
Analog Switches - Special Purpose
FSA2380BQX
Analog Switches - Special Purpose FSA2380BQX
IC SWITCH AUDIO 3:1NEG 14-DQFN

IC SWITCH AUDIO 3:1NEG 14-DQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - FSA2380BQX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
FSA2380BQX
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose FSA2380BQX
IC SWITCH AUDIO 3:1NEG 14-DQFN

IC SWITCH AUDIO 3:1NEG 14-DQFN

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 067490-FSA2380BQX FSA2380BQX FSA2380BQX
Product Name Interface - Interface - Analog Switches - Special Purpose - FSA2380BQX Analog Switches - Special Purpose Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1899681P - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transceiver; Converter, Driver, Line Driver
Features RoHS
View Details
Universal Bus Functions - 74ALVT16601DGG,118 - Quarktwin Technology Ltd.
Specs
Device Type Line / Bus Controller
Features RoHS
Supply Voltage 3V; 3.6V; Other; 2.3V ~ 2.7V, 3V ~ 3.6V
View Details
Integrated Circuits (ICs) - Interface - Telecom - 1260787-SI32281-A-GM - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers