The GPY211C0VC is a single-port 2.5G Ethernet PHY designed for telecom applications. It is housed in a 56-VQFN package measuring 7x7 mm, making it suitable for compact designs. This product is part of the GPY211 series, which is manufactured by MaxLinear, following their acquisition of the Connected Home Division from Intel. The GPY211C0VC is intended for use in Ethernet network connections, providing reliable data transmission at 2.5 Gb/s. Engineers considering this product should evaluate its compatibility with their specific network requirements and design constraints.
TRANSVR IC GPY211C0VC VQFN56 SLN Product overview: GPY211C0VC from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-GPY211C0VC can be used for catalog matching and distributor lookup.
TRANSVR IC GPY211C0VC VQFN56 SLN
Telecom IC Ethernet 56-VQFN (7x7)
| ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 702-GPY211C0VC | GPY211C0VC | GPY211C0VC | GPY211C0VC |
| Product Name | Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Telecom | Telecom | Telecom |
| Device Type | Transceiver | Sensor Interface | ||
| Features | RoHS | RoHS | ||
| Supply Voltage | Other; 0.97V ~ 1.03V, 3.13V ~ 3.46V | Other | Other; 0.97V ~ 1.03V, 3.13V ~ 3.46V | Other; 0.97V ~ 1.03V, 3.13V ~ 3.46V |
| Data Rate | 10000 to 2.50E6 kbps |