Manufacturer: FTDI, Future Technology Devices International Ltd
Win Source Part Number: 105602-FT245RL-REEL
Packaging: Reel - TR
Protocol: USB
Standards: USB 2.0
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-SSOP
Purpose: Bridge, USB to FIFO
Supply Voltage - Operating: 1.8 V to 5.25 V
Operating Supply Current: 15mA
Alternative Parts (Cross-Reference): FT245RL; FT245RQ; FT245RL-Tube;
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
USB to parallel FIFO SSOP28 FT245RL
USB FIFO INTERFACE, 28-SSOP; Bridge Type:USB to FIFO; Supply Voltage Min:3.3V; Supply Voltage Max:5.25V; Interface Case Style:SSOP; No. of Pins:28Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:- RoHS Compliant: Yes
IC USB TO PARALLEL FIFO 28-SSOP
USB Bridge, USB to FIFO USB 2.0 FIFO Interface 28-SSOP
USB Interface IC USB to Parallel FIFO Enhanced IC SSOP-28
IC USB TO PARALLEL FIFO 28-SSOP
IC USB TO PARALLEL FIFO 28-SSOP
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 105602-FT245RL-REEL | 406540P | 1709062 | 91K9920 | FT245RL-REEL | FT245RL-REEL | FT245RL-REEL | FT245RL-REEL | FT245RL-REEL |
| Product Name | Interface - Interface - Controllers - FT245RL-REEL | USB Interface ICs | USB Interface ICs | Usb Fifo Interface, 28-Ssop; Bridge Type Ftdi | Controllers | Controllers | USB Interface IC | Integrated Circuits (ICs) - Interface - Controllers | Interface - Controllers |
| Supply Voltage | Other; 1.8 V ~ 5.25 V | Other; 3.3V | Other; 1.8V ~ 5.25V | Other; 1.8V ~ 5.25V | Other | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | SOP; SSOP; 28-SSOP | SSOP; Ssop | SSOP | SSOP; 28-SSOP (0.209", 5.30mm Width) | SOP; SSOP; 28-SSOP (0.209\", 5.30mm Width) | SSOP-28 | SSOP | ||
| Technology | USB | USB | USB | FIFO | FIFO | USB; USB | FIFO |