onsemi Interface - Interface - Analog Switches - Special Purpose - FSA2866UMX FSA2866UMX

Description
Manufacturer: ON Semiconductor Win Source Part Number: 872306-FSA2866UMX Operating Temperature Range: -40°C ~ 85°C (TA) Features: Telecommunications Switch IC Channel 20-UMLP (3x3) Package: 20-UFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: FSA2866 Categories: Integrated Circuits (ICs) Case / Package: 20-UMLP (3x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: FSA2866UMXCT, FSA2866UMX-ND, FSA2866UMXTR, FSA2866UMXDKR
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 872306-FSA2866UMX Operating Temperature Range: -40°C ~ 85°C (TA) Features: Telecommunications Switch IC Channel 20-UMLP (3x3) Package: 20-UFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: FSA2866 Categories: Integrated Circuits (ICs) Case / Package: 20-UMLP (3x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: FSA2866UMXCT, FSA2866UMX-ND, FSA2866UMXTR, FSA2866UMXDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - FSA2866UMX - 872306-FSA2866UMX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - FSA2866UMX
872306-FSA2866UMX
Interface - Interface - Analog Switches - Special Purpose - FSA2866UMX 872306-FSA2866UMX
Manufacturer: ON Semiconductor Win Source Part Number: 872306-FSA2866UMX Operating Temperature Range: -40°C ~ 85°C (TA) Features: Telecommunications Switch IC Channel 20-UMLP (3x3) Package: 20-UFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: FSA2866 Categories: Integrated Circuits (ICs) Case / Package: 20-UMLP (3x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: FSA2866UMXCT, FSA2866UMX-ND, FSA2866UMXTR, FSA2866UMXDKR

Manufacturer: ON Semiconductor
Win Source Part Number: 872306-FSA2866UMX
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Telecommunications Switch IC Channel 20-UMLP (3x3)
Package: 20-UFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: FSA2866
Categories: Integrated Circuits (ICs)
Case / Package: 20-UMLP (3x3)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: FSA2866UMXCT, FSA2866UMX-ND, FSA2866UMXTR, FSA2866UMXDKR

Buy Now Datasheet
Analog Switches - Special Purpose - FSA2866UMX - ODG (Origin Data Global)
Shenzhen, China
Analog Switches - Special Purpose
FSA2866UMX
Analog Switches - Special Purpose FSA2866UMX
IC ANALOG SWITCH 20UMLP

IC ANALOG SWITCH 20UMLP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - FSA2866UMX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
FSA2866UMX
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose FSA2866UMX
IC ANALOG SWITCH 20UMLP

IC ANALOG SWITCH 20UMLP

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 872306-FSA2866UMX FSA2866UMX FSA2866UMX
Product Name Interface - Interface - Analog Switches - Special Purpose - FSA2866UMX Analog Switches - Special Purpose Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Driver Ic; Supply Voltage Min Allegro Microsystems - 01F263 - Newark, An Avnet Company
Specs
Supply Voltage Other; 4.5V
# of Devices 1 #
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HCT4052PW-Q100,1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 16-TSSOP (0.173\", 4.40mm Width)
View Details
Interface module - 289-174/790-108 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details