IC CODEC/FILTER SERIAL 16-DIP Product overview: ETC5054N/H from STMicroelectronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, DIP, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-ETC5054N/H can be used for catalog matching and distributor lookup.
PCM, Filter Interface 8 b Serial 16-DIP
Manufacturer: STMicroelectronics
Win Source Part Number: 051248-ETC5054N/H
Packaging: Tube/Rail
Type: PCM, Filter
Mounting: Through Hole
Data Interface: Serial
Resolution (Bits): 8 b
Number of ADCs / DACs: 1 / 2
Sigma Delta: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 125°C
Case / Package: 16-DIP
Analog Supply Voltage: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
IC CODEC/FILTER SERIAL 16-DIP
PCM, Filter Interface 8 b Serial 16-DIP
IC CODEC/FILTER SERIAL 16-DIP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 716-ETC5054N/H | 497-1339-5-ND | 051248-ETC5054N/H | ETC5054N/H | ETC5054N/H | ETC5054N/H |
| Product Name | DIP Interface Transceiver IC | CODECS | Interface - Interface - CODECs - ETC5054N/H | Interface - CODECs | CODECS | CODECS |
| Device Type | Transceiver | Codec | Sensor Interface | Sensor Interface; Codec | Codec | PCM, Filter |
| Features | RoHS | RoHS | ||||
| Operating Temperature | -25 C (-13 F) | -25 to 125 C (-13 to 257 F) | -25 to 125 C (-13 to 257 F) | -25 to 125 C (-13 to 257 F) | -25 to 125 C (-13 to 257 F) | -25 to 125 C (-13 to 257 F) |