Line Receiver 4RX 24-Pin TSSOP
Line Receiver 4RX 24-Pin TSSOP
Line Receiver 4RX 24-Pin TSSOP
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016262-FIN1104MTC
Packaging: Reel - TR
Type: Buffer, ReDriver
Applications: LVDS
Input: LVDS, LVPECL
Output: LVDS
Number of Channels: 4
Data Rate (Max): 800Mbps
Delay Time: 1.75ns
Capacitance - Input: 2.6pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-TSSOP
Supply Voltage - Operating: 3 V to 3.6 V
Operating Supply Current: 41mA
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 1,525
Buffers & Line Drivers 4 Port Repeater LVDS Hi Speed Product overview: FIN1104MTC from Fairchild (onsemi) is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-FIN1104MTC can be used for catalog matching and distributor lookup.
LVDS REPEATER, 800MBPS 3.3V, TSSOP24; Device Type:LVDS Repeater; Peak-to-Peak Jitter Max:85ps; Supply Current Max:30.4mA; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Supply Voltage Min:3V; Supply Voltage Max:3.6VRoHS Compliant: Yes
IC REDRIVER LVDS 4CH 24TSSOP
Buffer, ReDriver 4 Channel 800Mbps 24-TSSOP
IC REDRIVER LVDS 4CH 24TSSOP
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 6711292P | 6711292 | 016262-FIN1104MTC | 704-FIN1104MTC | 82C2772 | FIN1104MTC | FIN1104MTC | FIN1104MTC |
| Product Name | LVDS Interface Ics | LVDS Interface Ics | Interface - Interface - Signal Buffers, Repeaters, Splitters - FIN1104MTC | Interface Transceiver IC | Lvds Repeater, 800Mbps 3.3V, Tssop24; Device Type Onsemi | Signal Buffers, Repeaters, Splitters | Signal Buffers, Repeaters, Splitters | Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters |
| Technology | LVDS | LVDS | Bus LVDS | |||||
| Device Type | Receiver | Receiver; Repeater | Buffer | Transceiver | Buffer; Buffer, ReDriver | Buffer | Sensor Interface; Buffer | |
| Features | RoHS | RoHS | RoHS | RoHS | ||||
| # of Rx | 4 # | 4 # | ||||||
| Data Rate | 800000 kbps | 800000 kbps | 800000 kbps | 800000 kbps | 800000 kbps |