Texas Instruments Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose HD3SS213ZXHR

Description
Win Source Part Number: 1015921-HD3SS213ZXHR Category: Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose Package: Tape & Reel Applications: DisplayPort Standard Package: 2,500 Mounting: SMD (SMT) Switch Circuit: SPDT On-State Resistance (Max): 12Ohm -3db Bandwidth: 5.4GHz Voltage - Supply, Single (V+): 3V ~ 3.6V Voltage - Supply, Dual (V±): 3V ~ 3.6V Number of Channels: 1 Package / Case: 50-VFBGA Supplier Device Package: 50-NFBGA (5x5) Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-HD3SS213ZXHRDKR, 296-HD3SS213ZXHRTR,2 96-HD3SS213ZXHRCT
Request a Quote
Description
Win Source Part Number: 1015921-HD3SS213ZXHR Category: Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose Package: Tape & Reel Applications: DisplayPort Standard Package: 2,500 Mounting: SMD (SMT) Switch Circuit: SPDT On-State Resistance (Max): 12Ohm -3db Bandwidth: 5.4GHz Voltage - Supply, Single (V+): 3V ~ 3.6V Voltage - Supply, Dual (V±): 3V ~ 3.6V Number of Channels: 1 Package / Case: 50-VFBGA Supplier Device Package: 50-NFBGA (5x5) Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-HD3SS213ZXHRDKR, 296-HD3SS213ZXHRTR,2 96-HD3SS213ZXHRCT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - 1015921-HD3SS213ZXHR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
1015921-HD3SS213ZXHR
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose 1015921-HD3SS213ZXHR
Win Source Part Number: 1015921-HD3SS213ZXHR Category: Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose Package: Tape & Reel Applications: DisplayPort Standard Package: 2,500 Mounting: SMD (SMT) Switch Circuit: SPDT On-State Resistance (Max): 12Ohm -3db Bandwidth: 5.4GHz Voltage - Supply, Single (V+): 3V ~ 3.6V Voltage - Supply, Dual (V±): 3V ~ 3.6V Number of Channels: 1 Package / Case: 50-VFBGA Supplier Device Package: 50-NFBGA (5x5) Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-HD3SS213ZXHRDKR, 296-HD3SS213ZXHRTR,2 96-HD3SS213ZXHRCT

Win Source Part Number: 1015921-HD3SS213ZXHR
Category: Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose
Package: Tape & Reel
Applications: DisplayPort
Standard Package: 2,500
Mounting: SMD (SMT)
Switch Circuit: SPDT
On-State Resistance (Max): 12Ohm
-3db Bandwidth: 5.4GHz
Voltage - Supply, Single (V+): 3V ~ 3.6V
Voltage - Supply, Dual (V±): 3V ~ 3.6V
Number of Channels: 1
Package / Case: 50-VFBGA
Supplier Device Package: 50-NFBGA (5x5)
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-HD3SS213ZXHRDKR,296-HD3SS213ZXHRTR,296-HD3SS213ZXHRCT

Buy Now
Analog Switches - Special Purpose - HD3SS213ZXHR - ODG (Origin Data Global)
Shenzhen, China
Analog Switches - Special Purpose
HD3SS213ZXHR
Analog Switches - Special Purpose HD3SS213ZXHR
5.4-GBPS DISPLAYPORT 1.2A 1-TO-2

5.4-GBPS DISPLAYPORT 1.2A 1-TO-2

Supplier's Site
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - HD3SS213ZXHR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
HD3SS213ZXHR
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose HD3SS213ZXHR
5.4-GBPS DISPLAYPORT 1.2A 1-TO-2

5.4-GBPS DISPLAYPORT 1.2A 1-TO-2

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1015921-HD3SS213ZXHR HD3SS213ZXHR HD3SS213ZXHR
Product Name Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose Analog Switches - Special Purpose Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

9V Interface Transceiver IC - 752-A5348CA-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -10 C (14 F)
View Details
7 suppliers
Interface Transceiver IC - 722-SI3015-FS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V, 5V
View Details
5 suppliers
Interface module - 289-501 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Interface - Specialized - 5962-89629013X - Lingto Electronic Limited
Specs
Technology Bus
Device Type Sensor Interface
Package Type 28-CLCC
View Details