Sensor and Detector Interface 3.6V 2.1mA I2C Interface Automotive 16-Pin WQFN EP T/R Product overview: FDC2214QRGHRQ1 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 3.6V, 2.1mA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Automotive, 3.6V, 2.1mA, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-FDC2214QRGHRQ1 can be used for catalog matching and distributor lookup.
Capacitive Touch Proximity Detector 16-WQFN (4x4)
28-BIT CAPACITANCE-TO-DIGIT
28-BIT CAPACITANCE-TO-DIGIT
| ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 752-FDC2214QRGHRQ1 | FDC2214QRGHRQ1 | FDC2214QRGHRQ1 | FDC2214QRGHRQ1 |
| Product Name | Automotive 3.6V 2.1mA Interface Transceiver IC | Sensor, Capacitive Touch | Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch | Sensor, Capacitive Touch |
| Device Type | Transceiver | Sensor Interface | Proximity Detector | |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Technology | I2C; I²C | I2C; I²C |