Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016555-FSUSB30UMX
Packaging: Reel - TR
Features: Break-Before-Make, USB 2.0
Applications: USB
Switch Circuit: DPDT
-3db Bandwidth: 720MHz
Number of Channels: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 10 Ohm
Case / Package: 10-UMLP (1.8x1.4)
Single Supply Voltage (V+): 3 V to 4.3 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 5k pcs
IC USB SWITCH 2X2 10UMLP
HIGH SPEED DPDT USB SWITCH, -40TO85DEG C ROHS COMPLIANT: YES
IC USB SWITCH 2X2 10UMLP
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 016555-FSUSB30UMX | FSUSB30UMX | 54AH8806 | FSUSB30UMX |
| Product Name | Interface - Interface - Analog Switches - Special Purpose - FSUSB30UMX | Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose | High Speed Dpdt Usb Switch, -40To85Deg C Rohs Compliant Onsemi | Analog Switches - Special Purpose |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | 10-UMLP (1.8x1.4) | 10-UFQFN | 10-UFQFN | |
| Device Type | Sensor Interface |