Buffers & Line Drivers 8 Port Repeater LVDS Hi Speed Product overview: FIN1108MTD from Fairchild (onsemi) is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-FIN1108MTD can be used for catalog matching and distributor lookup.
Line Transceiver, 8 Func, 8 Driver, 8 Rcvr, PDSO48
Manufacturer: ON Semiconductor
Win Source Part Number: 1174276-FIN1108MTD
Packaging: Tube
Type: Buffer, ReDriver
Mounting Style: SMD
Applications: LVDS
Input: LVDS, LVPECL
Output: LVDS
Supply Current: 80mA (Maximum)
Number of Channels: 8
Delay Time: 1.75ns
Capacitance - Input: 3pF
Categories: Integrated Circuits
Supplier Device Package: 48-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: 48-TFSOP (0.240", 6.10mm Width)
Data Rate (Maximum): 800Mbps
Alternative Parts (Cross-Reference): FIN1108MTDX; UT54LVDM328-UPC;
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Application Field: Used in Motor Drive & Control
Family Part Number: FIN1108
Manufacturer Pack Quantity: 3,800
MSL Level: 2 (1 Year)
Supply Voltage (V): 3V ~ 3.6V
LVDS REPEATER, 800MBPS 3.3V, TSSOP48; Device Type:LVDS Repeater; Peak-to-Peak Jitter Max:135ps; Supply Current Max:80mA; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Supply Voltage Min:3V; Supply Voltage Max:3.6V RoHS Compliant: Yes
Buffer, ReDriver 8 Channel 800Mbps 48-TSSOP
IC REDRIVER LVDS 8CH 48TSSOP
IC REDRIVER LVDS 8CH 48TSSOP
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 704-FIN1108MTD | FIN1108MTD | 1174276-FIN1108MTD | 28H9763 | FIN1108MTD | FIN1108MTD | FIN1108MTD |
| Product Name | Interface Transceiver IC | Interface - Interface - Signal Buffers, Repeaters, Splitters - FIN1108MTD | Lvds Repeater, 800Mbps 3.3V, Tssop48; Device Type Onsemi | Signal Buffers, Repeaters, Splitters | Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters | Signal Buffers, Repeaters, Splitters | |
| Device Type | Transceiver | Transceiver | Buffer | Buffer | Sensor Interface; Buffer | Buffer; Buffer, ReDriver | |
| Features | RoHS | RoHS | RoHS | RoHS | |||
| Data Rate | 800000 kbps | 800000 kbps | 800000 kbps | 800000 kbps | |||
| Package Type | Tube | SOP; SSOP; TSSOP; TSSOP48 | SSOP | SOP; 48-TFSOP (0.240\", 6.10mm Width) | 48-TFSOP (0.240", 6.10mm Width) |