onsemi Interface - Interface - Analog Switches - Special Purpose - FSUSB30MUX FSUSB30MUX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016553-FSUSB30MUX Packaging: Reel - TR Features: Break-Before-Make, USB 2.0 Applications: USB Switch Circuit: DPDT -3db Bandwidth: 720MHz Number of Channels: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 10 Ohm Case / Package: 10-MSOP Single Supply Voltage (V+): 3 V to 4.3 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient Application Field: Used in Consumer Electronics, Computers & Computer Peripherals, Wireless Quantity per package: 4k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016553-FSUSB30MUX Packaging: Reel - TR Features: Break-Before-Make, USB 2.0 Applications: USB Switch Circuit: DPDT -3db Bandwidth: 720MHz Number of Channels: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 10 Ohm Case / Package: 10-MSOP Single Supply Voltage (V+): 3 V to 4.3 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient Application Field: Used in Consumer Electronics, Computers & Computer Peripherals, Wireless Quantity per package: 4k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - FSUSB30MUX - 016553-FSUSB30MUX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - FSUSB30MUX
016553-FSUSB30MUX
Interface - Interface - Analog Switches - Special Purpose - FSUSB30MUX 016553-FSUSB30MUX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016553-FSUSB30MUX Packaging: Reel - TR Features: Break-Before-Make, USB 2.0 Applications: USB Switch Circuit: DPDT -3db Bandwidth: 720MHz Number of Channels: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 10 Ohm Case / Package: 10-MSOP Single Supply Voltage (V+): 3 V to 4.3 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient Application Field: Used in Consumer Electronics, Computers & Computer Peripherals, Wireless Quantity per package: 4k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016553-FSUSB30MUX
Packaging: Reel - TR
Features: Break-Before-Make, USB 2.0
Applications: USB
Switch Circuit: DPDT
-3db Bandwidth: 720MHz
Number of Channels: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 10 Ohm
Case / Package: 10-MSOP
Single Supply Voltage (V+): 3 V to 4.3 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Consumer Electronics, Computers & Computer Peripherals, Wireless
Quantity per package: 4k pcs

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - FSUSB30MUX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
FSUSB30MUX
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose FSUSB30MUX
IC USB SWITCH 2X2 10MSOP

IC USB SWITCH 2X2 10MSOP

Supplier's Site
Analog Switches - Special Purpose - FSUSB30MUX - ODG (Origin Data Global)
Shenzhen, China
Analog Switches - Special Purpose
FSUSB30MUX
Analog Switches - Special Purpose FSUSB30MUX
LOW-POWER 2-PORT HIGH-SPEED USB

LOW-POWER 2-PORT HIGH-SPEED USB

Supplier's Site Datasheet
Usb Ic Type Onsemi - 29X6722 - Newark, An Avnet Company
Chicago, IL, United States
Usb Ic Type Onsemi
29X6722
Usb Ic Type Onsemi 29X6722
USB IC Type:High Speed DPDT USB Switch; USB Standard:USB 2.0; Supply Voltage Min:3V; Supply Voltage Max:4.3V; Interface Case Style:MSOP; No. of Pins:10Pins; Data Rate:480Mbps; No. of Ports:2 Port; Operating Temperature Min:-40°C RoHS Compliant: Yes

USB IC Type:High Speed DPDT USB Switch; USB Standard:USB 2.0; Supply Voltage Min:3V; Supply Voltage Max:4.3V; Interface Case Style:MSOP; No. of Pins:10Pins; Data Rate:480Mbps; No. of Ports:2 Port; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet
Switch, Usb 2 2-Port, Smd, Msop10; Usb Ic Type Onsemi - 61M6435 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Usb 2 2-Port, Smd, Msop10; Usb Ic Type Onsemi
61M6435
Switch, Usb 2 2-Port, Smd, Msop10; Usb Ic Type Onsemi 61M6435
SWITCH, USB 2 2-PORT, SMD, MSOP10; USB IC Type:High Speed DPDT USB Switch; USB Standard:USB 2.0; Supply Voltage Min:3V; Supply Voltage Max:4.3V; Interface Case Style:MSOP; No. of Pins:10Pins; Data Rate:480Mbps; No. of Ports:2 Port; RoHS Compliant: Yes

SWITCH, USB 2 2-PORT, SMD, MSOP10; USB IC Type:High Speed DPDT USB Switch; USB Standard:USB 2.0; Supply Voltage Min:3V; Supply Voltage Max:4.3V; Interface Case Style:MSOP; No. of Pins:10Pins; Data Rate:480Mbps; No. of Ports:2 Port; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 016553-FSUSB30MUX FSUSB30MUX FSUSB30MUX 29X6722 61M6435
Product Name Interface - Interface - Analog Switches - Special Purpose - FSUSB30MUX Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose Analog Switches - Special Purpose Usb Ic Type Onsemi Switch, Usb 2 2-Port, Smd, Msop10; Usb Ic Type Onsemi
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F)
Package Type SOP; 10-MSOP 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) MSOP MSOP
Device Type Sensor Interface
Supply Voltage Other; 3V ~ 4.3V Other; 3V Other; 3V
Unlock Full Specs
to access all available technical data

Similar Products

SOIC Interface Transceiver IC - 752-A5358CLWTR-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -25 C (-13 F)
View Details
6 suppliers
Interface - Interface - Controllers - ADM7001ACT1 - 767952-ADM7001ACT1 - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3.135 V ~ 3.465 V
Operating Temperature 0 to 115 C (32 to 239 F)
View Details
4 suppliers
Interface module - 704-5074 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 50 C (-13 to 122 F)
View Details
Interface - Sensor and Detector Interfaces - AD9945KCP - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details