USB Interface IC Type-C Control IC with PD Product overview: FUSB302BUCX from Fairchild (onsemi) is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-FUSB302BUCX can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 774826-FUSB302BUCX
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 9-UFBGA, WLCSP
Operating Supply Voltage: 2.8 V ~ 5.5 V
Protocol: USB
Function: Controller
Interface: USB
Standards: USB 3.1
Family Name: FUSB302BUCX
Categories: Integrated Circuits (ICs)
Operating Supply Current: 25μA
Manufacturer Package: 9-WLCSP (1.21x1.26)
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs
USB Controller USB 3.1 USB Interface 9-WLCSP (1.21x1.26)
USB Controller USB 3.1 USB Interface 9-WLCSP (1.21x1.26)
USB Controller USB 3.1 USB Interface 9-WLCSP (1.21x1.26)
USB Controller USB 3.1 USB Interface 9-WLCSP (1.21x1.26)
IC USB TYPE C CTLR PROGR 9WLCSP
IC USB TYPE C CTLR PROGR 9WLCSP
USB TYPE-C CONTROLLER W/PD, WLCSP-9; USB IC Type:Programmable USB Type-C Controller; USB Standard:-; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Interface Case Style:WLCSP; No. of Pins:9Pins; Data Rate:-; No. of Ports:-; RoHS Compliant: Yes
IC USB TYPE C CTLR PROGR 9WLCSP
USB Interface IC Type-C Control IC with PD
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 754-FUSB302BUCX | 774826-FUSB302BUCX | FUSB302BUCXCT-ND | FUSB302BUCX | FUSB302BUCX | FUSB302BUCX | 24AC8629 | FUSB302BUCX | FUSB302BUCX |
| Product Name | Interface Transceiver IC | Interface - Interface - Controllers - FUSB302BUCX | Controllers | Controllers | Controllers | Integrated Circuits (ICs) - Interface - Controllers | Usb Type-C Controller W/pd, Wlcsp-9; Usb Ic Type Onsemi | Interface - Controllers | USB Interface IC |
| Device Type | Transceiver | Sensor Interface | Line / Bus Controller | CardBus Controller | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | |||
| Features | RoHS | RoHS | RoHS | RoHS | |||||
| Data Rate | 5.00E6 kbps | 5.00E6 kbps | |||||||
| Package Type | Reel | 9-UFBGA, WLCSP | BGA; CSP; 9-UFBGA, WLCSP | 9-UFBGA, WLCSP | BGA | WLCSP | 9-UFBGA, WLCSP | WLCSP-9 |