Semtech Corp. Interface - Interface - Specialized - GS6042-INE3 GS6042-INE3

Description
Manufacturer: Semtech Corporation Win Source Part Number: 775438-GS6042-INE3 Packaging: Tray Package: 16-VQFN Exposed Pad Applications: Cable Equalization Mounting: SMD Operating Supply Voltage: 3.3V Interface: Serial Family Name: GS6042 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-QFN (4x4) Alternative Parts (Cross-Reference): LMH0044SQE; LMH0044SQ; LMH0044SQX; LMH0074SQX/NOPB; ECCN: 5A991 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 490
Request a Quote Datasheet
Description
Manufacturer: Semtech Corporation Win Source Part Number: 775438-GS6042-INE3 Packaging: Tray Package: 16-VQFN Exposed Pad Applications: Cable Equalization Mounting: SMD Operating Supply Voltage: 3.3V Interface: Serial Family Name: GS6042 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-QFN (4x4) Alternative Parts (Cross-Reference): LMH0044SQE; LMH0044SQ; LMH0044SQX; LMH0074SQX/NOPB; ECCN: 5A991 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 490
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - GS6042-INE3 - 775438-GS6042-INE3 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - GS6042-INE3
775438-GS6042-INE3
Interface - Interface - Specialized - GS6042-INE3 775438-GS6042-INE3
Manufacturer: Semtech Corporation Win Source Part Number: 775438-GS6042-INE3 Packaging: Tray Package: 16-VQFN Exposed Pad Applications: Cable Equalization Mounting: SMD Operating Supply Voltage: 3.3V Interface: Serial Family Name: GS6042 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-QFN (4x4) Alternative Parts (Cross-Reference): LMH0044SQE; LMH0044SQ; LMH0044SQX; LMH0074SQX/NOPB; ECCN: 5A991 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 490

Manufacturer: Semtech Corporation
Win Source Part Number: 775438-GS6042-INE3
Packaging: Tray
Package: 16-VQFN Exposed Pad
Applications: Cable Equalization
Mounting: SMD
Operating Supply Voltage: 3.3V
Interface: Serial
Family Name: GS6042
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-QFN (4x4)
Alternative Parts (Cross-Reference): LMH0044SQE; LMH0044SQ; LMH0044SQX; LMH0074SQX/NOPB;
ECCN: 5A991
Country of Origin: Malaysia
Estimated EOL Date: 2027
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 490

Buy Now Datasheet
Singapore, Singapore
SMD VQFN Interface Transceiver IC
407-GS6042-INE3
SMD VQFN Interface Transceiver IC 407-GS6042-INE3
VQFN Serial Interface IC, BICMOS, Surface Mount Product overview: GS6042-INE3 from Semtech is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SMD, VQFN, Interface Transceiver IC, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-GS6042-INE3 can be used for catalog matching and distributor lookup.

VQFN Serial Interface IC, BICMOS, Surface Mount Product overview: GS6042-INE3 from Semtech is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SMD, VQFN, Interface Transceiver IC, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-GS6042-INE3 can be used for catalog matching and distributor lookup.

Supplier's Site
Specialized - GS6042-INE3 - ODG (Origin Data Global)
Shenzhen, China
Specialized
GS6042-INE3
Specialized GS6042-INE3
IC INTERFACE SPECIALIZED 16QFN

IC INTERFACE SPECIALIZED 16QFN

Supplier's Site Datasheet
Specialized - GS6042-INE3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
GS6042-INE3
Specialized GS6042-INE3
Cable Equalization Interface 16-QFN (4x4)

Cable Equalization Interface 16-QFN (4x4)

Buy Now
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
GS6042-INE3
Integrated Circuits (ICs) - Interface - Specialized GS6042-INE3
IC INTERFACE SPECIALIZED 16QFN

IC INTERFACE SPECIALIZED 16QFN

Supplier's Site
Interface - Specialized - GS6042-INE3 - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
GS6042-INE3
Interface - Specialized GS6042-INE3
IC INTERFACE SPECIALIZED 16QFN

IC INTERFACE SPECIALIZED 16QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 775438-GS6042-INE3 407-GS6042-INE3 GS6042-INE3 GS6042-INE3 GS6042-INE3 GS6042-INE3
Product Name Interface - Interface - Specialized - GS6042-INE3 SMD VQFN Interface Transceiver IC Specialized Specialized Integrated Circuits (ICs) - Interface - Specialized Interface - Specialized
Device Type Sensor Interface Transceiver Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
 - 2946PC - Rochester Electronics
Specs
Device Type Transceiver
Package Type DIP; PDIP; PDIP20
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HCT4052D,112 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details