Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Interface - Specialized HD3SS215IZQER

Description
Win Source Part Number: 1062052-HD3SS215IZQE R Category: Integrated Circuits (ICs)>Interface - Specialized Package: Tape & Reel Applications: HDMI Standard Package: 2,500 Mounting: SMD (SMT) Voltage - Supply: 3V ~ 3.6V Package / Case: 50-VFBGA Supplier Device Package: 50-BGA MicroStar Junior (5x5) Alternative Parts (Cross-Reference): HD3SS213ZQER; HD3SS215ZQER; TS2PCIE2212ZAHR; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: HD3SS215IZQER-ND,296 -51119-6,296-51119-1 ,296-51119-2 Base Product Number: HD3SS215 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1062052-HD3SS215IZQE R Category: Integrated Circuits (ICs)>Interface - Specialized Package: Tape & Reel Applications: HDMI Standard Package: 2,500 Mounting: SMD (SMT) Voltage - Supply: 3V ~ 3.6V Package / Case: 50-VFBGA Supplier Device Package: 50-BGA MicroStar Junior (5x5) Alternative Parts (Cross-Reference): HD3SS213ZQER; HD3SS215ZQER; TS2PCIE2212ZAHR; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: HD3SS215IZQER-ND,296 -51119-6,296-51119-1 ,296-51119-2 Base Product Number: HD3SS215 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Specialized - 1062052-HD3SS215IZQER - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Specialized
1062052-HD3SS215IZQER
Integrated Circuits (ICs) - Interface - Specialized 1062052-HD3SS215IZQER
Win Source Part Number: 1062052-HD3SS215IZQE R Category: Integrated Circuits (ICs)>Interface - Specialized Package: Tape & Reel Applications: HDMI Standard Package: 2,500 Mounting: SMD (SMT) Voltage - Supply: 3V ~ 3.6V Package / Case: 50-VFBGA Supplier Device Package: 50-BGA MicroStar Junior (5x5) Alternative Parts (Cross-Reference): HD3SS213ZQER; HD3SS215ZQER; TS2PCIE2212ZAHR; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: HD3SS215IZQER-ND,296 -51119-6,296-51119-1 ,296-51119-2 Base Product Number: HD3SS215 Product Status: Obsolete

Win Source Part Number: 1062052-HD3SS215IZQER
Category: Integrated Circuits (ICs)>Interface - Specialized
Package: Tape & Reel
Applications: HDMI
Standard Package: 2,500
Mounting: SMD (SMT)
Voltage - Supply: 3V ~ 3.6V
Package / Case: 50-VFBGA
Supplier Device Package: 50-BGA MicroStar Junior (5x5)
Alternative Parts (Cross-Reference): HD3SS213ZQER; HD3SS215ZQER; TS2PCIE2212ZAHR;
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: HD3SS215IZQER-ND,296-51119-6,296-51119-1,296-51119-2
Base Product Number: HD3SS215
Product Status: Obsolete

Buy Now Datasheet
Interface - Specialized - HD3SS215IZQER - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
HD3SS215IZQER
Interface - Specialized HD3SS215IZQER
IC INTERFACE SPECIALIZED 50BGA

IC INTERFACE SPECIALIZED 50BGA

Supplier's Site Datasheet
Specialized HD3SS215IZQER
IC INTERFACE SPECIALIZED 50BGA

IC INTERFACE SPECIALIZED 50BGA

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
HD3SS215IZQER
Integrated Circuits (ICs) - Interface - Specialized HD3SS215IZQER
IC INTERFACE SPECIALIZED 50BGA

IC INTERFACE SPECIALIZED 50BGA

Supplier's Site
Specialized - HD3SS215IZQER - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
HD3SS215IZQER
Specialized HD3SS215IZQER
HDMI Interface 50-BGA MicroStar Junior (5x5)

HDMI Interface 50-BGA MicroStar Junior (5x5)

Buy Now

Technical Specifications

  Win Source Electronics Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1062052-HD3SS215IZQER HD3SS215IZQER HD3SS215IZQER HD3SS215IZQER HD3SS215IZQER
Product Name Integrated Circuits (ICs) - Interface - Specialized Interface - Specialized Specialized Integrated Circuits (ICs) - Interface - Specialized Specialized
Device Type Sensor Interface Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - A4944GLWTR-T - 1042207-A4944GLWTR-T - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
View Details
2 suppliers
Human Machine Interface (HMI) - 762-5303/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Integrated Circuits (ICs) - Interface - Controllers - ADM6996LC-AC-T-1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Technology Ethernet; Ethernet
Device Type Sensor Interface; CardBus Controller
Supply Voltage Other
View Details
2 suppliers