Manufacturer: Texas Instruments
Win Source Part Number: 773393-DS92LV1212TMS
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 28-SSOP (0.209", 5.30mm Width)
Mounting: SMD
Number of Inputs: 1
Output Type: LVTTL
Operating Supply Voltage: 3 V ~ 3.6 V
Data Rate: 400Mbps
Function: Deserializer
Input Type: LVDS
Number of Outputs: 10
Part Status: Obsolete(EOL)
Family Name: DS92LV1212
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-SSOP
Alternative Parts (Cross-Reference): MAX9206EAI+T; MAX9206EAI/V+; MAX9206EAI+; MAX9208EAI+T;
Introduction Date: April 01, 1999
ECCN: 5A991
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
LINE RECEIVER, PDSO28, SSOP-28 Product overview: DS92LV1212TMSAX from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SSOP, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-DS92LV1212TMSAX can be used for catalog matching and distributor lookup.
IC DESERIALZR RANDOM LOCK 28SSOP
400Mbps Deserializer 1 Input 10 Output 28-SSOP
IC DESERIALZR RANDOM LOCK 28SSOP
IC DESERIALZR RANDOM LOCK 28SSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 773393-DS92LV1212TMSAX | 755-DS92LV1212TMSAX | DS92LV1212TMSAX | DS92LV1212TMSAX | DS92LV1212TMSAX | DS92LV1212TMSAX |
| Product Name | Interface - Interface - Serializers, Deserializers - DS92LV1212TMSAX | SSOP Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Serializers, Deserializers | Serializers, Deserializers | Serializers, Deserializers | Interface - Serializers, Deserializers |
| Supply Voltage | Other; 3 V ~ 3.6 V | 3.6V; Other | 3.6V; Other; 3V ~ 3.6V | Other; 3V ~ 3.6V | ||
| Data Rate | 400000 kbps | 400000 kbps | 400000 kbps | 400000 kbps | 400000 kbps | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |