5-43 MHZ FPD-LINK LVDS (3 DATA +
PROTOTYPE
Input Output
1.2Gbps Serializer 4 Input 1 Output 36-WQFN (6x6)
| ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | DS99R421QSQX/J7003070 | DS99R421QSQX/J7003070 | DS99R421QSQX/J7003070 | DS99R421QSQX/J7003070 |
| Product Name | Serializers, Deserializers | Integrated Circuits (ICs) - Interface - Serializers, Deserializers | Serializers, Deserializers | Serializers, Deserializers |
| Supply Voltage | Other; 3V ~ 3.6V | 3.6V; Other | 3.6V; Other; 3V ~ 3.6V | |
| Data Rate | 1.20E6 kbps | 1.20E6 kbps | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |