Texas Instruments DS91M040 125 MHz Quad M-LVDS Transceiver DS91M040TSQE/NOPB

Description
125 MHz Quad M-LVDS Transceiver 32-WQFN -40 to 85
Request a Quote Datasheet
Description
125 MHz Quad M-LVDS Transceiver 32-WQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DS91M040 125 MHz Quad M-LVDS Transceiver - DS91M040TSQE/NOPB - Texas Instruments
Dallas, TX, United States
DS91M040 125 MHz Quad M-LVDS Transceiver
DS91M040TSQE/NOPB
DS91M040 125 MHz Quad M-LVDS Transceiver DS91M040TSQE/NOPB
125 MHz Quad M-LVDS Transceiver 32-WQFN -40 to 85

125 MHz Quad M-LVDS Transceiver 32-WQFN -40 to 85

Buy Now Datasheet
LVDS Interface Ics - 8136520P - RS Components, Ltd.
Corby, Northants, United Kingdom
LVDS Interface Ics
8136520P
LVDS Interface Ics 8136520P
Texas Instruments,DS91M040 TSQE/NOPB,IC,

Texas Instruments,DS91M040TSQE/NOPB,IC,

Supplier's Site
LVDS Interface Ics - 8136520 - RS Components, Ltd.
Corby, Northants, United Kingdom
LVDS Interface Ics
8136520
LVDS Interface Ics 8136520
125MHz Quad M-LVDS Transceiver WQFN32

125MHz Quad M-LVDS Transceiver WQFN32

Supplier's Site
LVDS Interface Ics - 1627682 - RS Components, Ltd.
Corby, Northants, United Kingdom
LVDS Interface Ics
1627682
LVDS Interface Ics 1627682
125MHz Quad M-LVDS Transceiver WQFN32

125MHz Quad M-LVDS Transceiver WQFN32

Supplier's Site
Singapore, Singapore
Quad 3.3V Interface Transceiver IC
710-DS91M040TSQE/NOPB
Quad 3.3V Interface Transceiver IC 710-DS91M040TSQE/NOPB
Quad M-LVDS Bus Transceiver, 250Mbps, 3.3V, 4 Ch, 32-WQFN Product overview: DS91M040TSQE/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, 3.3V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS91M040TSQE/NOP B can be used for catalog matching and distributor lookup.

Quad M-LVDS Bus Transceiver, 250Mbps, 3.3V, 4 Ch, 32-WQFN Product overview: DS91M040TSQE/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, 3.3V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS91M040TSQE/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ic, Lvds Receiver; Device Type Texas Instruments - 28AH2560 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Lvds Receiver; Device Type Texas Instruments
28AH2560
Ic, Lvds Receiver; Device Type Texas Instruments 28AH2560
IC, LVDS RECEIVER; Device Type:LVDS Transceiver; Peak-to-Peak Jitter Max:4ns; Supply Current Max:75mA; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Driver Case RoHS Compliant: Yes

IC, LVDS RECEIVER; Device Type:LVDS Transceiver; Peak-to-Peak Jitter Max:4ns; Supply Current Max:75mA; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Driver Case RoHS Compliant: Yes

Supplier's Site
Drivers, Receivers, Transceivers - DS91M040TSQE/NOPB - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
DS91M040TSQE/NOPB
Drivers, Receivers, Transceivers DS91M040TSQE/NOPB
IC TRANSCEIVER HALF 4/4 32WQFN

IC TRANSCEIVER HALF 4/4 32WQFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LVDS Interface IC
DS91M040TSQE/NOPB
LVDS Interface IC DS91M040TSQE/NOPB
LVDS Interface IC 125MHz Quad M-LVDS Tnscvr

LVDS Interface IC 125MHz Quad M-LVDS Tnscvr

Buy Now Datasheet

Technical Specifications

  Texas Instruments RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number DS91M040TSQE/NOPB 8136520P 8136520 710-DS91M040TSQE/NOPB 28AH2560 DS91M040TSQE/NOPB DS91M040TSQE/NOPB
Product Name DS91M040 125 MHz Quad M-LVDS Transceiver LVDS Interface Ics LVDS Interface Ics Quad 3.3V Interface Transceiver IC Ic, Lvds Receiver; Device Type Texas Instruments Drivers, Receivers, Transceivers LVDS Interface IC
Technology LVDS LVDS; LVCMOS LVDS; LVCMOS; M-LVDS Bus LVDS LVDS
Device Type Transceiver Transceiver; Transceiver Transceiver Receiver Transceiver; Transceiver
Features RoHS RoHS RoHS RoHS RoHS RoHS
# of Tx 4 #
# of Rx 4 # 4 # 4 #
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 1P1G66QDBVRG4Q1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SC-74A, SOT-753
View Details
2 suppliers
 - 54ACTQ245ERQMLV - Rochester Electronics
Specs
Device Type Transceiver
Package Type LCC20
View Details
2 suppliers
SN54HC14-SP Hex Schmitt-trigger Inverters - 5962-8409101VDA - Texas Instruments
Specs
Technology HC
Device Type SN54HC14-SP Hex Schmitt-trigger Inverters
Supply Voltage Other; 6
View Details
Interface Transceiver IC - 710-32P4782A-CGT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
2 suppliers