Quad Bus Transceiver, 250Mbps, SOIC, 3.3V, 4-Ch Product overview: DS91M124TMA from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, 3.3V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-DS91M124TMA can be used for catalog matching and distributor lookup.
IC MULTIPLEXER LVDS 1CH 16SOIC
Buffer, Multiplexer 1 x 1:4 Channel 250Mbps 16-SOIC
IC MULTIPLEXER LVDS 1CH 16SOIC
| ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 756-DS91M124TMA | DS91M124TMA | DS91M124TMA | DS91M124TMA |
| Product Name | Quad 3.3V SOIC Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters | Signal Buffers, Repeaters, Splitters | Signal Buffers, Repeaters, Splitters |
| Device Type | Transceiver | Sensor Interface; Buffer | Buffer | Buffer; Buffer, Multiplexer |
| Data Rate | 250000 kbps | 250000 kbps | 250000 kbps | |
| Pd | 2210 milliwatts | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |