Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1174258-FIN1027AMX
Packaging: Reel - TR
Type: Driver
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Protocol: LVDS
Number of Drivers/Receivers: 2/0
Data Rate: 600Mbps
Family Name: FIN1027A
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): SCAN921821TSM; MAX9112EKA+T; MAX9112EKA-T;
Introduction Date: April 01, 2001
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
IC DRIVER 2/0 8SOIC Product overview: FIN1027AMX from Fairchild (onsemi) is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-FIN1027AMX can be used for catalog matching and distributor lookup.
LVDS Interface IC 3.3V LVDS Driver 2Bit HS Differential
IC DRIVER 2/0 8SOIC
LVDS DIFF DRIVER, 600MBPS, SOIC-8; Device Type:Differential; Peak-to-Peak Jitter Max:-; Supply Current Max:17mA; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Driver RoHS Compliant: Yes
IC DRIVER 2/0 8SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1174258-FIN1027AMX | 710-FIN1027AMX | FIN1027AMX | FIN1027AMX | 46AC0818 | FIN1027AMX |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - FIN1027AMX | Interface Transceiver IC | LVDS Interface IC | Drivers, Receivers, Transceivers | Lvds Diff Driver, 600Mbps, Soic-8; Device Type Onsemi | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers |
| Device Type | Receiver | Transceiver | Driver | Receiver; Sensor Interface | ||
| Supply Voltage | Other; 3 V ~ 3.6 V | Other; 3V ~ 3.6V | Other; 3V ~ 3.6V | Other; 3V | 3.6V; Other | |
| Data Rate | 600000 kbps | 600000 kbps | 600000 to ? kbps | 600000 kbps | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -65 to 150 C (-85 to 302 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |