LVDS DIFFERENTIAL RECEIVER, 400MBPS, SOT23-5; Device Type:Differential Receiver; Peak-to-Peak Jitter Max:1ns; Supply Current Max:7mA; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Supply Voltage Min:3V RoHS Compliant: Yes
Device Type:Differential Receiver; Peak-to-Peak Jitter Max:1ns; Supply Current Max:7mA; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Driver Case Style:SOT-23 RoHS Compliant: Yes
IC RECEIVER 0/1 SOT23-5
IC RECEIVER 0/1 SOT23-5
| RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 8070795P | 8070795 | 82C2738 | 29X6705 | FIN1002M5X | FIN1002M5X |
| Product Name | LVDS Interface Ics | LVDS Interface Ics | Lvds Differential Receiver, 400Mbps, Sot23-5; Device Type Onsemi | Device Type Onsemi | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | Drivers, Receivers, Transceivers |
| Technology | LVDS | LVDS | Bus LVDS | LVDS; LVDS | LVDS | |
| Features | RoHS | RoHS | RoHS | RoHS | ||
| # of Rx | 1 # | 1 # | ||||
| Data Rate | 400000 kbps | 400000 kbps | ||||
| Device Type | Receiver; Receiver | Receiver | Receiver; Sensor Interface | Receiver |