Win Source Part Number: 964261-HD3SS3412ARUA
Category: Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose
Features: Bi-Directional
Package: Tape & Reel
Applications: PCI Express®
Standard Package: 3,000
Mounting: SMD (SMT)
On-State Resistance (Max): 8Ohm
-3db Bandwidth: 8GHz
Voltage - Supply, Single (V+): 3V ~ 3.6V
Number of Channels: 4
Package / Case: 42-WFQFN Exposed Pad
Supplier Device Package: 42-WQFN (3.5x9.0)
Temperature Range - Operating: 0°C ~ 70°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: HD3SS3412ARUAR-ND,29
Base Product Number: HD3SS3412
SWITCH
PCI Interface IC 4-channel high-performance differential switch 42-WQFN 0 to 70
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 964261-HD3SS3412ARUAR | HD3SS3412ARUAR | HD3SS3412ARUAR | HD3SS3412ARUAR |
| Product Name | Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose | Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose | PCI Interface IC | Analog Switches - Special Purpose |
| Device Type | Sensor Interface | Sensor Interface |