Texas Instruments Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose HD3SS212ZQER

Description
Win Source Part Number: 982090-HD3SS212ZQER Category: Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose Package: Tape & Reel Applications: Video Standard Package: 2,500 Mounting: SMD (SMT) On-State Resistance (Max): 10Ohm, 12Ohm -3db Bandwidth: 5.4GHz Voltage - Supply, Single (V+): 3V ~ 3.6V Number of Channels: 1 Package / Case: 48-VFBGA Supplier Device Package: 48-BGA Microstar Junior (5x5) Temperature Range - Operating: -40°C ~ 105°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: HD3SS212ZQER-ND,296- 36587-1,-296-36587-1 ,296-36587-2,-296-36 587-1-ND,296-36587-6 Base Product Number: HD3SS212 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 982090-HD3SS212ZQER Category: Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose Package: Tape & Reel Applications: Video Standard Package: 2,500 Mounting: SMD (SMT) On-State Resistance (Max): 10Ohm, 12Ohm -3db Bandwidth: 5.4GHz Voltage - Supply, Single (V+): 3V ~ 3.6V Number of Channels: 1 Package / Case: 48-VFBGA Supplier Device Package: 48-BGA Microstar Junior (5x5) Temperature Range - Operating: -40°C ~ 105°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: HD3SS212ZQER-ND,296- 36587-1,-296-36587-1 ,296-36587-2,-296-36 587-1-ND,296-36587-6 Base Product Number: HD3SS212 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - 982090-HD3SS212ZQER - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
982090-HD3SS212ZQER
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose 982090-HD3SS212ZQER
Win Source Part Number: 982090-HD3SS212ZQER Category: Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose Package: Tape & Reel Applications: Video Standard Package: 2,500 Mounting: SMD (SMT) On-State Resistance (Max): 10Ohm, 12Ohm -3db Bandwidth: 5.4GHz Voltage - Supply, Single (V+): 3V ~ 3.6V Number of Channels: 1 Package / Case: 48-VFBGA Supplier Device Package: 48-BGA Microstar Junior (5x5) Temperature Range - Operating: -40°C ~ 105°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: HD3SS212ZQER-ND,296- 36587-1,-296-36587-1 ,296-36587-2,-296-36 587-1-ND,296-36587-6 Base Product Number: HD3SS212 Product Status: Obsolete

Win Source Part Number: 982090-HD3SS212ZQER
Category: Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose
Package: Tape & Reel
Applications: Video
Standard Package: 2,500
Mounting: SMD (SMT)
On-State Resistance (Max): 10Ohm, 12Ohm
-3db Bandwidth: 5.4GHz
Voltage - Supply, Single (V+): 3V ~ 3.6V
Number of Channels: 1
Package / Case: 48-VFBGA
Supplier Device Package: 48-BGA Microstar Junior (5x5)
Temperature Range - Operating: -40°C ~ 105°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: HD3SS212ZQER-ND,296-36587-1,-296-36587-1,296-36587-2,-296-36587-1-ND,296-36587-6
Base Product Number: HD3SS212
Product Status: Obsolete

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - HD3SS212ZQER - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
HD3SS212ZQER
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose HD3SS212ZQER
IC DISPLYPRT 2:1 DIFF SW 48BGA

IC DISPLYPRT 2:1 DIFF SW 48BGA

Supplier's Site
Analog Switches - Special Purpose - HD3SS212ZQER - ODG (Origin Data Global)
Shenzhen, China
Analog Switches - Special Purpose
HD3SS212ZQER
Analog Switches - Special Purpose HD3SS212ZQER
IC DISPLYPRT 2:1 DIFF SW 48BGA

IC DISPLYPRT 2:1 DIFF SW 48BGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 982090-HD3SS212ZQER HD3SS212ZQER HD3SS212ZQER
Product Name Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose Analog Switches - Special Purpose
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Telecom - SI3063-F-FS - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Features RoHS
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
View Details
KNX interface - 753-646 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
 - 54ACTQ245DM/B - Rochester Electronics
Specs
Device Type Line / Bus Driver; Transceiver
Package Type DIP; CDIP; CDIP20
View Details
3 suppliers