Infineon Technologies AG 100V 300A MOSFET Transistor IPT020N10N3ATMA1

Description
MOSFET N-CH 100V 300A 8HSOF Product overview: IPT020N10N3ATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 300A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 300A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPT020N10N3ATMA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 100V 300A 8HSOF Product overview: IPT020N10N3ATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 300A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 300A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPT020N10N3ATMA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100V 300A MOSFET Transistor
278-IPT020N10N3ATMA1
100V 300A MOSFET Transistor 278-IPT020N10N3ATMA1
MOSFET N-CH 100V 300A 8HSOF Product overview: IPT020N10N3ATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 300A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 300A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPT020N10N3ATMA1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V 300A 8HSOF Product overview: IPT020N10N3ATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 300A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 300A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPT020N10N3ATMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - IPT020N10N3ATMA1 - Rochester Electronics
Newburyport, MA, United States
IPT020N10N3 - 100V OptiMOS 5 power MOSFET in TOLL

IPT020N10N3 - 100V OptiMOS 5 power MOSFET in TOLL

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPT020N10N3ATMA1 - 874882-IPT020N10N3ATMA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPT020N10N3ATMA1
874882-IPT020N10N3ATMA1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPT020N10N3ATMA1 874882-IPT020N10N3ATMA1
Manufacturer: Infineon Technologies Win Source Part Number: 874882-IPT020N10N3AT MA1 Series: OptiMOS™ Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 100 V 300A (Tc) 375W (Tc) Surface Mount PG-HSOF-8-1 Package: 8-PowerSFN Package: Reel - TR Mounting: Surface Mount Family Name: IPT020 Categories: Discrete Semiconductor Products Case / Package: PG-HSOF-8-1 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 46 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: IPT020N10N3ATMA1CT, IPT020N10N3, IPT020N10N3ATMA1TR, -IPT020N10N3ATMA1, SP001100160, IPT020N10N3ATMA1DKR

Manufacturer: Infineon Technologies
Win Source Part Number: 874882-IPT020N10N3ATMA1
Series: OptiMOS™
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 100 V 300A (Tc) 375W (Tc) Surface Mount PG-HSOF-8-1
Package: 8-PowerSFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: IPT020
Categories: Discrete Semiconductor Products
Case / Package: PG-HSOF-8-1
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 46 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: IPT020N10N3ATMA1CT, IPT020N10N3, IPT020N10N3ATMA1TR, -IPT020N10N3ATMA1, SP001100160, IPT020N10N3ATMA1DKR

Buy Now Datasheet
Single FETs, MOSFETs - IPT020N10N3ATMA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPT020N10N3ATMA1DKR-ND
Single FETs, MOSFETs IPT020N10N3ATMA1DKR-ND
N-Channel 100V 300A (Tc) 375W (Tc) Surface Mount PG-HSOF-8-1

N-Channel 100V 300A (Tc) 375W (Tc) Surface Mount PG-HSOF-8-1

Buy Now Datasheet
Single FETs, MOSFETs - IPT020N10N3ATMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPT020N10N3ATMA1TR-ND
Single FETs, MOSFETs IPT020N10N3ATMA1TR-ND
N-Channel 100V 300A (Tc) 375W (Tc) Surface Mount PG-HSOF-8-1

N-Channel 100V 300A (Tc) 375W (Tc) Surface Mount PG-HSOF-8-1

Buy Now Datasheet
Single FETs, MOSFETs - IPT020N10N3ATMA1CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPT020N10N3ATMA1CT-ND
Single FETs, MOSFETs IPT020N10N3ATMA1CT-ND
N-Channel 100V 300A (Tc) 375W (Tc) Surface Mount PG-HSOF-8-1

N-Channel 100V 300A (Tc) 375W (Tc) Surface Mount PG-HSOF-8-1

Buy Now Datasheet
MOSFET MV POWER MOS

MOSFET MV POWER MOS

Buy Now Datasheet
Mosfet Transistor, N Channel, 300 A, 100 V, 0.0017 Ohm, 10 V, 2.7 V Rohs Compliant Infineon - 50Y2079 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, N Channel, 300 A, 100 V, 0.0017 Ohm, 10 V, 2.7 V Rohs Compliant Infineon
50Y2079
Mosfet Transistor, N Channel, 300 A, 100 V, 0.0017 Ohm, 10 V, 2.7 V Rohs Compliant Infineon 50Y2079
MOSFET Transistor, N Channel, 300 A, 100 V, 0.0017 ohm, 10 V, 2.7 V RoHS Compliant: Yes

MOSFET Transistor, N Channel, 300 A, 100 V, 0.0017 ohm, 10 V, 2.7 V RoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - IPT020N10N3ATMA1 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IPT020N10N3ATMA1
Single FETs, MOSFETs IPT020N10N3ATMA1
MOSFET N-CH 100V 300A 8HSOF

MOSFET N-CH 100V 300A 8HSOF

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-IPT020N10N3ATMA1 IPT020N10N3ATMA1 874882-IPT020N10N3ATMA1 IPT020N10N3ATMA1DKR-ND IPT020N10N3ATMA1 50Y2079 IPT020N10N3ATMA1
Product Name 100V 300A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPT020N10N3ATMA1 Single FETs, MOSFETs MOSFET Mosfet Transistor, N Channel, 300 A, 100 V, 0.0017 Ohm, 10 V, 2.7 V Rohs Compliant Infineon Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 100 volts 100 volts
Transconductance 0.1250 kS
PD 375 milliwatts 375000 milliwatts
Unlock Full Specs
to access all available technical data