The 600 V CoolMOS™ S7 SJ MOSFET family is optimized for low conduction losses and features the lowest RDS(on) in the market when it comes to high-voltage SJ MOSFETs. It comes with an unprecedented RDS(on) x price figure of merit and is a perfect fit for solid-state circuit breakers and relays, PLCs, battery protection, and active bridge rectification in high-power power supplies.
Summary of Features
Lowest RDS(on)
Compact top-side-cooled QDPAK package
Optimized for conduction performance
Improved thermal resistance
High pulse current capability
Kelvin-source pin improves switching performance at high current
Benefits
Minimizes conduction losses
Increases energy efficiency
More compact and easier designs
Eliminates or reduces heat sinks in solid-state design
Lower TCO cost or BOM cost
Potential Applications
SMPS
SSR and Solid state circuit breakers
PLC
Solar energy systems
Battery and equipment protection
Indoor commercial lighting control
UPS
LSEV
Applications
48 V intermediate bus converter (IBC)
DIN rail power supplies
Edge computing
Smart Home & Building
Telecommunication infrastructure
Designers who used this product also designed with
2EDB7259K | Gate driver ICs
ICE3AR0680JZ | CoolSET™ Fixed Frequency
1EDB8275F | Gate driver ICs
IDL12G65C5 | CoolSiC™ Schottky Diodes
IPT015N10N5 | N-Channel Power MOSFET
BSC021N08NS5 | N-Channel Power MOSFET
BSO301SP H | P-Channel Power MOSFET
IDDD16G65C6 | CoolSiC™ Schottky Diodes
2EDB7259K | Gate driver ICs
ICE3AR0680JZ | CoolSET™ Fixed Frequency
1EDB8275F | Gate driver ICs
IDL12G65C5 | CoolSiC™ Schottky Diodes
IPT015N10N5 | N-Channel Power MOSFET
BSC021N08NS5 | N-Channel Power MOSFET
BSO301SP H | P-Channel Power MOSFET
IDDD16G65C6 | CoolSiC™ Schottky Diodes
1 2
The 600 V CoolMOS™ S7 SJ MOSFET family is optimized for low conduction losses and features the lowest RDS(on) in the market when it comes to high-voltage SJ MOSFETs. It comes with an unprecedented RDS(on) x price figure of merit and is a perfect fit for solid-state circuit breakers and relays, PLCs, battery protection, and active bridge rectification in high-power power supplies.
Summary of Features
- Lowest RDS(on)
- Compact top-side-cooled QDPAK package
- Optimized for conduction performance
- Improved thermal resistance
- High pulse current capability
- Kelvin-source pin improves switching performance at high current
Benefits
- Minimizes conduction losses
- Increases energy efficiency
- More compact and easier designs
- Eliminates or reduces heat sinks in solid-state design
- Lower TCO cost or BOM cost
Potential Applications
- SMPS
- SSR and Solid state circuit breakers
- PLC
- Solar energy systems
- Battery and equipment protection
- Indoor commercial lighting control
- UPS
- LSEV
Applications
- 48 V intermediate bus converter (IBC)
- DIN rail power supplies
- Edge computing
- Smart Home & Building
- Telecommunication infrastructure
Designers who used this product also designed with
- 2EDB7259K |
Gate driver ICs
- ICE3AR0680JZ |
CoolSET™ Fixed Frequency
- 1EDB8275F |
Gate driver ICs
- IDL12G65C5 |
CoolSiC™ Schottky Diodes
- IPT015N10N5 |
N-Channel Power MOSFET
- BSC021N08NS5 |
N-Channel Power MOSFET
- BSO301SP H |
P-Channel Power MOSFET
- IDDD16G65C6 |
CoolSiC™ Schottky Diodes
- 2EDB7259K |
Gate driver ICs
- ICE3AR0680JZ |
CoolSET™ Fixed Frequency
- 1EDB8275F |
Gate driver ICs
- IDL12G65C5 |
CoolSiC™ Schottky Diodes
- IPT015N10N5 |
N-Channel Power MOSFET
- BSC021N08NS5 |
N-Channel Power MOSFET
- BSO301SP H |
P-Channel Power MOSFET
- IDDD16G65C6 |
CoolSiC™ Schottky Diodes
1
2