Designed to meet the growing consumer needs in the high voltage MOSFETs arena, the latest 950 V CoolMOS™ P7 technology focuses on the low-power SMPS market.
Offering 50 V more blocking voltage than its predecessor 900V CoolMOS™ C3, the 950 V CoolMOS™ P7 series delivers outstanding performance in terms of efficiency, thermal behavior and ease-of-use. As the all other P7 family members, the 950 V CoolMOS™ P7 series comes with an integrated Zener diode ESD protection. The integrated diode considerably improves ESD robustness, thus reducing ESD-related yield loss and reaching exceptional ease-of-use levels. CoolMOS™ P7 is developed with best-in-class VGS(th) of 3 V and a narrow tolerance of only ± 0.5 V, which makes it easy to drive and design-in.
Summary of Features
Best-in-class FOM RDS(on) Eoss; reduced Qg, Ciss and Coss
Best-in-class DPAK RDS(on) of 450 mΩ
Best-in-class VGS(th) of 3 V and smallest VGS(th) variation of ±0.5 V
Integrated Zener diode ESD protection up to Class 2 (HBM)
Best-in-class quality and reliability
Benefits
Up to 1% efficiency gain and 2°C to 10°C lower MOSFET temperature, compared to CoolMOS™ C3
Enabling higher power density designs, BOM savings, and lower assembly cost
Easy to drive and to design-in
Better production yield by reducing ESD related failures
Less production issues and reduced field returns
Potential Applications
Lighting
Smart meter
Mobile phone charger
Notebook adaptor
AUX power supply
Industrial SMPS
Applications
1-phase string inverter solutions
Consumer electronics
Energy Storage Systems
LED lighting system designs
LED strips and signage
Designers who used this product also designed with
ILD8150E | DC-DC LED Driver IC
XMC1403-Q048X0128 AA | 32-bit XMC1000 Industrial Microcontroller Arm® Cortex®-M0
1EDI20N12AF | Gate driver ICs
XMC1403-Q064X0200 AA | 32-bit XMC1000 Industrial Microcontroller Arm® Cortex®-M0
ILD8150E | DC-DC LED Driver IC
XMC1403-Q048X0128 AA | 32-bit XMC1000 Industrial Microcontroller Arm® Cortex®-M0
1EDI20N12AF | Gate driver ICs
XMC1403-Q064X0200 AA | 32-bit XMC1000 Industrial Microcontroller Arm® Cortex®-M0
ILD8150E | DC-DC LED Driver IC
XMC1403-Q048X0128 AA | 32-bit XMC1000 Industrial Microcontroller Arm® Cortex®-M0
1EDI20N12AF | Gate driver ICs
XMC1403-Q064X0200 AA | 32-bit XMC1000 Industrial Microcontroller Arm® Cortex®-M0
Designed to meet the growing consumer needs in the high voltage MOSFETs arena, the latest 950 V CoolMOS™ P7 technology focuses on the low-power SMPS market.
Offering 50 V more blocking voltage than its predecessor 900V CoolMOS™ C3, the 950 V CoolMOS™ P7 series delivers outstanding performance in terms of efficiency, thermal behavior and ease-of-use. As the all other P7 family members, the 950 V CoolMOS™ P7 series comes with an integrated Zener diode ESD protection. The integrated diode considerably improves ESD robustness, thus reducing ESD-related yield loss and reaching exceptional ease-of-use levels. CoolMOS™ P7 is developed with best-in-class VGS(th) of 3 V and a narrow tolerance of only ± 0.5 V, which makes it easy to drive and design-in.
Summary of Features
- Best-in-class FOM RDS(on) Eoss; reduced Qg, Ciss and Coss
- Best-in-class DPAK RDS(on) of 450 mΩ
- Best-in-class VGS(th) of 3 V and smallest VGS(th) variation of ±0.5 V
- Integrated Zener diode ESD protection up to Class 2 (HBM)
- Best-in-class quality and reliability
Benefits
- Up to 1% efficiency gain and 2°C to 10°C lower MOSFET temperature, compared to CoolMOS™ C3
- Enabling higher power density designs, BOM savings, and lower assembly cost
- Easy to drive and to design-in
- Better production yield by reducing ESD related failures
- Less production issues and reduced field returns
Potential Applications
- Lighting
- Smart meter
- Mobile phone charger
- Notebook adaptor
- AUX power supply
- Industrial SMPS
Applications
- 1-phase string inverter solutions
- Consumer electronics
- Energy Storage Systems
- LED lighting system designs
- LED strips and signage
Designers who used this product also designed with
- ILD8150E |
DC-DC LED Driver IC
- XMC1403-Q048X0128 AA |
32-bit XMC1000 Industrial Microcontroller Arm® Cortex®-M0
- 1EDI20N12AF |
Gate driver ICs
- XMC1403-Q064X0200 AA |
32-bit XMC1000 Industrial Microcontroller Arm® Cortex®-M0
- ILD8150E |
DC-DC LED Driver IC
- XMC1403-Q048X0128 AA |
32-bit XMC1000 Industrial Microcontroller Arm® Cortex®-M0
- 1EDI20N12AF |
Gate driver ICs
- XMC1403-Q064X0200 AA |
32-bit XMC1000 Industrial Microcontroller Arm® Cortex®-M0
- ILD8150E |
DC-DC LED Driver IC
- XMC1403-Q048X0128 AA |
32-bit XMC1000 Industrial Microcontroller Arm® Cortex®-M0
- 1EDI20N12AF |
Gate driver ICs
- XMC1403-Q064X0200 AA |
32-bit XMC1000 Industrial Microcontroller Arm® Cortex®-M0