Infineon Technologies AG N-Channel Power MOSFET IPP030N10N5

Description
OptiMOS™ 5 power MOSFET 100 V in a TO-220 package Infineon’s OptiMOS™ 5 industrial power MOSFET devices in 80 V and 100 V are designed for synchronous rectification in telecom and server power supply application, but also the ideal choice for other applications such as solar, low voltage drives and laptop adapter. Summary of Features Optimized for synchronous rectification Ideal for high switching frequency Output capacitance reduction of up to 44% RDS(on) reduction of up to 43% from previous generation Benefits Highest system efficiency Reduced switching and conduction losses Less paralleling required Increased power density Low voltage overshoot Potential Applications Telecom Server Solar Low voltage drives Light electric vehicles Adapter Applications 48 V intermediate bus converter (IBC) Automotive high-voltage battery management system (BMS) DIN rail power supplies Power optimizer solutions Uninterruptible power supplies (UPS) Designers who used this product also designed with BSC052N08NS5 | N-Channel Power MOSFET BSC042NE7NS3 G | N-Channel Power MOSFET BSC052N08NS5 | N-Channel Power MOSFET BSC042NE7NS3 G | N-Channel Power MOSFET BSC052N08NS5 | N-Channel Power MOSFET BSC042NE7NS3 G | N-Channel Power MOSFET
Request a Quote
Description
OptiMOS™ 5 power MOSFET 100 V in a TO-220 package Infineon’s OptiMOS™ 5 industrial power MOSFET devices in 80 V and 100 V are designed for synchronous rectification in telecom and server power supply application, but also the ideal choice for other applications such as solar, low voltage drives and laptop adapter. Summary of Features Optimized for synchronous rectification Ideal for high switching frequency Output capacitance reduction of up to 44% RDS(on) reduction of up to 43% from previous generation Benefits Highest system efficiency Reduced switching and conduction losses Less paralleling required Increased power density Low voltage overshoot Potential Applications Telecom Server Solar Low voltage drives Light electric vehicles Adapter Applications 48 V intermediate bus converter (IBC) Automotive high-voltage battery management system (BMS) DIN rail power supplies Power optimizer solutions Uninterruptible power supplies (UPS) Designers who used this product also designed with BSC052N08NS5 | N-Channel Power MOSFET BSC042NE7NS3 G | N-Channel Power MOSFET BSC052N08NS5 | N-Channel Power MOSFET BSC042NE7NS3 G | N-Channel Power MOSFET BSC052N08NS5 | N-Channel Power MOSFET BSC042NE7NS3 G | N-Channel Power MOSFET
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

IPP030N10N5 is a 100 V N-channel MOSFET in a TO-220-3 package designed for high-frequency switching and synchronous rectification. It has a maximum continuous drain current of 120 A at 175 °C, a maximum on-resistance of 3.0 mΩ, and a gate charge of 112 nC from 0 V to 10 V. The device is avalanche tested, RoHS compliant, and halogen-free according to IEC61249-2-21. Thermal resistance from junction to case is 0.4 to 0.6 K/W, and the operating junction temperature ranges from -55 °C to 175 °C.

Datasheet Summary
Powered by GS/AI

IPP030N10N5 is a 100 V N-channel MOSFET in a TO-220-3 package designed for high-frequency switching and synchronous rectification. It has a maximum continuous drain current of 120 A at 175 °C, a maximum on-resistance of 3.0 mΩ, and a gate charge of 112 nC from 0 V to 10 V. The device is avalanche tested, RoHS compliant, and halogen-free according to IEC61249-2-21. Thermal resistance from junction to case is 0.4 to 0.6 K/W, and the operating junction temperature ranges from -55 °C to 175 °C.

Suppliers

Company
Product
Description
Supplier Links
N-Channel Power MOSFET - IPP030N10N5 - Infineon Technologies AG
Neubiberg, Germany
N-Channel Power MOSFET
IPP030N10N5
N-Channel Power MOSFET IPP030N10N5
OptiMOS™ 5 power MOSFET 100 V in a TO-220 package Infineon’s OptiMOS™ 5 industrial power MOSFET devices in 80 V and 100 V are designed for synchronous rectification in telecom and server power supply application, but also the ideal choice for other applications such as solar, low voltage drives and laptop adapter. Summary of Features Optimized for synchronous rectification Ideal for high switching frequency Output capacitance reduction of up to 44% RDS(on) reduction of up to 43% from previous generation Benefits Highest system efficiency Reduced switching and conduction losses Less paralleling required Increased power density Low voltage overshoot Potential Applications Telecom Server Solar Low voltage drives Light electric vehicles Adapter Applications 48 V intermediate bus converter (IBC) Automotive high-voltage battery management system (BMS) DIN rail power supplies Power optimizer solutions Uninterruptible power supplies (UPS) Designers who used this product also designed with BSC052N08NS5 | N-Channel Power MOSFET BSC042NE7NS3 G | N-Channel Power MOSFET BSC052N08NS5 | N-Channel Power MOSFET BSC042NE7NS3 G | N-Channel Power MOSFET BSC052N08NS5 | N-Channel Power MOSFET BSC042NE7NS3 G | N-Channel Power MOSFET

OptiMOS™ 5 power MOSFET 100 V in a TO-220 package

Infineon’s OptiMOS™ 5 industrial power MOSFET devices in 80 V and 100 V are designed for synchronous rectification in telecom and server power supply application, but also the ideal choice for other applications such as solar, low voltage drives and laptop adapter.


Summary of Features

  • Optimized for synchronous rectification
  • Ideal for high switching frequency
  • Output capacitance reduction of up to 44%
  • RDS(on) reduction of up to 43% from previous generation

Benefits

  • Highest system efficiency
  • Reduced switching and conduction losses
  • Less paralleling required
  • Increased power density
  • Low voltage overshoot

Potential Applications

  • Telecom
  • Server
  • Solar
  • Low voltage drives
  • Light electric vehicles
  • Adapter

Applications

  • 48 V intermediate bus converter (IBC)
  • Automotive high-voltage battery management system (BMS)
  • DIN rail power supplies
  • Power optimizer solutions
  • Uninterruptible power supplies (UPS)

Designers who used this product also designed with


  • BSC052N08NS5 |
    N-Channel Power MOSFET
  • BSC042NE7NS3 G |
    N-Channel Power MOSFET
  • BSC052N08NS5 |
    N-Channel Power MOSFET
  • BSC042NE7NS3 G |
    N-Channel Power MOSFET
  • BSC052N08NS5 |
    N-Channel Power MOSFET
  • BSC042NE7NS3 G |
    N-Channel Power MOSFET
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Power MOSFET
Product Number IPP030N10N5
Product Name N-Channel Power MOSFET
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
rDS(on) 0.0030 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Small Signal/Small Power MOSFET - BSS306N - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
rDS(on) 0.0570 ohms
View Details
75V 375A MOSFET Transistor - 278-AUIRF7759L2TR - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 75 volts
View Details
9 suppliers
N-Channel Power MOSFET - BSC0923NDI - Infineon Technologies AG
Infineon Technologies AG
Specs
Polarity N-Channel; N+N
Transistor Technology / Material Si/SiC
rDS(on) 0.0028 to 0.0050 ohms
View Details
6 suppliers