The IPN80R4K5P7 is an 800V CoolMOS™ P7 superjunction MOSFET in a PG-SOT223 package, designed for hard and soft switching flyback topologies in low-power applications such as LED lighting, chargers, audio, and industrial power. It has a maximum drain-source voltage of 800V, a maximum on-state resistance of 4.5 Ω, a gate charge of 4 nC, and a typical threshold voltage of 3 V with a variation of ±0.5 V. The device includes integrated ESD protection and is fully qualified according to JEDEC standards for industrial applications. Thermal resistance from junction to ambient is 160 °C/W on a minimal footprint PCB and 75 °C/W on a 40 mm × 40 mm × 1.5 mm PCB. The continuous drain current is 1.5 A at TC = 150 °C, with a pulsed drain current of 2.6 A. Operating and storage junction temperatures range from -55 °C to 150 °C.
A new benchmark in efficiency and thermal performance
800V CoolMOS™ P7 superjunction MOSFET series is a perfect fit for low power SMPS applications by fully addressing market needs in performance, ease-of-use and price/performance ratio. It mainly focuses on flyback applications including adapter and charger, LED driver, audio SMPS, AUX and industrial power.
This new product family offers up to 0.6% efficiency gain and 2°C to 8°C lower MOSFET temperature compared to its predecessor as well as to competitor parts tested in typical flyback applications. It also enables higher power density designs through lower switching losses and better DPAK R DS(on) products. Overall, it helps customers save BOM cost and reduce assembly effort.
Summary of Features
Benefits
Potential Applications
Applications
Designers who used this product also designed with
| Infineon Technologies AG | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | IPN80R4K5P7 |
| Product Name | 500V-950V N-Channel Power MOSFET |
| Polarity | N-Channel; N |
| Transistor Technology / Material | Si/SiC |
| rDS(on) | 4.5 ohms |
| QG | 4 nC |