IPF023N08NF2S is an N-channel power MOSFET rated for 80 V drain-source voltage, with a maximum on-state resistance of 2.3 mΩ and continuous drain current of 209 A. It is packaged in a PG-TO263-7 (D²PAK 7-pin) case, with dimensions of 9.00-9.40 mm in length, 9.68-10.08 mm in width, and 14.61-15.88 mm in height. The device is qualified to JEDEC standards, is RoHS compliant, and is halogen-free per IEC 61249-2-21. It features 100% avalanche testing with a single-pulse avalanche energy rating of 303 mJ at ID=100 A. Thermal resistance from junction to case is 0.7 °C/W, and junction-to-ambient is 40 °C/W on a specified PCB layout. Gate charge totals 89 nC at ID=100 A and VGS=0 to 10 V.
StrongIRFET™ 2 single N-channel power MOSFET 80 V in D²PAK 7-pin package
Infineon's StrongIRFET™ 2 power MOSFET 80 V features low RDS(on) of 2.3 mOhm, addressing a broad range of applications from low- to high-switching frequency.
Summary of Features
Benefits
Potential Applications
| Infineon Technologies AG | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | IPF023N08NF2S |
| Product Name | Power - MOSFET (Si/SiC) - N-Channel Power MOSFET - IPF023N08NF2S |
| Polarity | N-Channel; N |
| Transistor Technology / Material | Si/SiC |
| rDS(on) | 0.0023 ohms |