The IPQC60R017S7 is a 600 V silicon N-channel MOSFET optimized for low-frequency switching applications such as solid-state relays, circuit breakers, and line rectification in SMPS and inverters. It features a PG-HDSOP-22 package with bottom-side cooling, measuring 15.30 to 15.50 mm in length and 14.90 to 15.10 mm in width. The device has a maximum drain-source on-state resistance of 17 mΩ at 25°C, a pulsed drain current capability of 491 A, and a thermal resistance from junction to case of 0.25 °C/W. It includes a Kelvin source pin for improved switching performance and is fully qualified to JEDEC standards for industrial applications. The package is MSL1 compliant and RoHS-compliant with a total Pb-free termination.
Infineon's 600 V SJ MOSFET in bottom-side cooled package minimizes conduction losses and enables standardized cooling and mounting of the device
The 600 V CoolMOS™ S7 SJ MOSFET family is optimized for low conduction losses and features the lowest RDS(on) in the market when it comes to high-voltage SJ MOSFETs in a compact SMD package. It comes with an unprecedented RDS(on) x price figure of merit and is a perfect fit for solid-state circuit breakers and relays, PLCs, battery protection, and active bridge rectification in high-power power supplies. The bottom-side cooled package minimizes conduction losses and enables standardized cooling and mounting of the device.
Summary of Features
Benefits
Potential Applications
| Infineon Technologies AG | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | IPQC60R017S7 |
| Product Name | Power - MOSFET (Si/SiC) - N-Channel Power MOSFET - 500V-950V N-Channel Power MOSFET - IPQC60R017S7 |
| Polarity | N-Channel; N |
| Transistor Technology / Material | Si/SiC |
| rDS(on) | 0.0170 ohms |
| QG | 196 nC |