Infineon Technologies AG MOSFETs IPN50R950CEATMA1

Description
MOSFET N-Ch 500V 6.6A CoolMOS CE SOT-223
Request a Quote Datasheet
Description
MOSFET N-Ch 500V 6.6A CoolMOS CE SOT-223
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 1300916P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1300916P
MOSFETs 1300916P
MOSFET N-Ch 500V 6.6A CoolMOS CE SOT-223

MOSFET N-Ch 500V 6.6A CoolMOS CE SOT-223

Supplier's Site
MOSFETs - 1300916 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1300916
MOSFETs 1300916
MOSFET N-Ch 500V 6.6A CoolMOS CE SOT-223

MOSFET N-Ch 500V 6.6A CoolMOS CE SOT-223

Supplier's Site
MOSFETs - 1685927 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1685927
MOSFETs 1685927
MOSFET N-Ch 500V 6.6A CoolMOS CE SOT-223

MOSFET N-Ch 500V 6.6A CoolMOS CE SOT-223

Supplier's Site
Single FETs, MOSFETs - IPN50R950CEATMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPN50R950CEATMA1TR-ND
Single FETs, MOSFETs IPN50R950CEATMA1TR-ND
N-Channel 500V 6.6A (Tc) 5W (Tc) Surface Mount PG-SOT223

N-Channel 500V 6.6A (Tc) 5W (Tc) Surface Mount PG-SOT223

Buy Now Datasheet
 - IPN50R950CEATMA1 - Rochester Electronics
Newburyport, MA, United States
IPU80R1K0CE - 800V CoolMOS N-Channel Power MOSFET

IPU80R1K0CE - 800V CoolMOS N-Channel Power MOSFET

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPN50R950CEATMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPN50R950CEATMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPN50R950CEATMA1
MOSFET N-CH 500V 6.6A SOT223

MOSFET N-CH 500V 6.6A SOT223

Supplier's Site
MOSFET CONSUMER

MOSFET CONSUMER

Buy Now Datasheet
Mosfet, N-Ch, 500V, 6.6A, Sot-223-3; Channel Type Infineon - 97Y1831 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 500V, 6.6A, Sot-223-3; Channel Type Infineon
97Y1831
Mosfet, N-Ch, 500V, 6.6A, Sot-223-3; Channel Type Infineon 97Y1831
MOSFET, N-CH, 500V, 6.6A, SOT-223-3; Channel Type:N Channel; Drain Source Voltage Vds:500V; Continuous Drain Current Id:6.6A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:13V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

MOSFET, N-CH, 500V, 6.6A, SOT-223-3; Channel Type:N Channel; Drain Source Voltage Vds:500V; Continuous Drain Current Id:6.6A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:13V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - IPN50R950CEATMA1 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IPN50R950CEATMA1
Single FETs, MOSFETs IPN50R950CEATMA1
MOSFET N-CH 500V 6.6A SOT223

MOSFET N-CH 500V 6.6A SOT223

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Power MOSFET RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1300916P 1300916 IPN50R950CEATMA1TR-ND IPN50R950CEATMA1 IPN50R950CEATMA1 IPN50R950CEATMA1 97Y1831 IPN50R950CEATMA1
Product Name MOSFETs MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Mosfet, N-Ch, 500V, 6.6A, Sot-223-3; Channel Type Infineon Single FETs, MOSFETs
Package Type SOT223; SOT-223 SOT223; Sot-223 TO-261-4, TO-261AA SOT223; SOT-223-3 TO-261-4, TO-261AA TO-3; SOT223 TO-261-4, TO-261AA
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
Number of units in IC 1
Packing Method Tape Reel; Tape & Reel Tape Reel; Tape & Reel (TR),Cut Tape (CT)
Unlock Full Specs
to access all available technical data