IPT026N12NM6 is an N-channel MOSFET for high-frequency switching applications, rated at 120 V drain-source voltage and 224 A continuous drain current. It features a maximum on-resistance of 2.6 mΩ at 10 V gate-source voltage and 25 °C, and operates up to 175 °C junction temperature. The device is packaged in a PG-HSOF-8 case with dimensions of 10.28 mm to 10.58 mm in length and 9.70 mm to 10.10 mm in width. It has a thermal resistance from junction to case of 0.53 °C/W and is rated for 623 mJ single-pulse avalanche energy. The part is RoHS compliant, halogen-free per IEC 61249-2-21, and meets MSL 1 classification per J-STD-020.
OptiMOS™ 6 power MOSFET normal level 120 V in TOLL package
This is a normal level 120 V MOSFET in TO-Leadless packaging with 2.6 mOhm on-resistance.
Compared to OptiMOS™ 3, the technology features: up to 58% better RDS(on), up to 66% better FOMg, up to 90% better Qrr and up to 35% better FOMoss. IPT026N12NM6 is part of Infineon’s OptiMOS™ 6 power MOSFET family.
Summary of Features
Benefits
Applications
| Infineon Technologies AG | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | IPT026N12NM6 |
| Product Name | Power - MOSFET (Si/SiC) - N-Channel Power MOSFET - IPT026N12NM6 |
| Polarity | N-Channel; N |
| Transistor Technology / Material | Si/SiC |
| rDS(on) | 0.0026 ohms |