The IPL60R210P6 is a 600V CoolMOS™ P6 superjunction MOSFET designed for high-efficiency switching applications such as PFC, hard-switching PWM, and resonant converters. It is packaged in a PG-VSON-4 case with a pulsed drain current rating of 52 A, a maximum on-resistance of 210 mΩ, and a typical gate charge of 37 nC. The device features high dv/dt ruggedness up to 100 V/ns, a body diode commutation speed of 500 A/µs, and is qualified for industrial-grade applications per JEDEC J-STD-20 and JESD22 standards.
Infineons CoolMOS™ P6 superjunction MOSFET family is designed to enable higher system efficiency whilst being easy to design in. CoolMOS™ P6 closes the gap between technologies which focus on delivering ultimate performance and those which concentrate more on ease-of-use.
Summary of Features
Benefits
Potential Applications
Applications
Designers who used this product also designed with
Manufacturer: Infineon Technologies
Win Source Part Number: 1186269-IPL60R210P6
Manufacturer Homepage: www.infineon.com
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
MOSFETs LOW POWER PRICE/PERFORM Product overview: IPL60R210P6 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Low-Power, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IPL60R210P6 can be used for catalog matching and distributor lookup.
| Infineon Technologies AG | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Power MOSFET | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IPL60R210P6 | 1186269-IPL60R210P6 | 2088-IPL60R210P6 | IPL60R210P6 |
| Product Name | 500V-950V N-Channel Power MOSFET | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPL60R210P6 | Low-Power MOSFET Transistor | MOSFET |
| Polarity | N-Channel; N | N-Channel | ||
| Transistor Technology / Material | Si/SiC | |||
| rDS(on) | 0.2100 ohms | |||
| QG | 37 nC | |||
| TJ | -40 to 150 C (-40 to 302 F) |