The IPD95R450PFD7 is a 950 V CoolMOS™ PFD7 superjunction N-channel MOSFET in a PG-TO252-3 (DPAK) package, designed for resonant and hard-switching topologies in lighting and industrial SMPS applications. It has a maximum on-state resistance of 450 mΩ, a gate charge of 43 nC, and a continuous drain current rating of 13.3 A at 25°C. The device features an integrated ultra-fast body diode with a reverse recovery charge of 0.1 μC at 500 V and a maximum diode commutation speed of 1300 A/μs. It is fully qualified according to JEDEC for industrial applications and provides ESD protection with a minimum Class 2 (HBM) rating.
950 V CoolMOS™ PFD7 superjunction MOSFET in TO-252 DPAK package
The 950 V CoolMOS™ PFD7 superjunction MOSFET (IPD95R450PFD7) complements the CoolMOS™ 7 offering for high power lighting and industrial SMPS applications. The IPD95R450PFD7 comes in a TO-252 DPAK package and features and an on-state resistance (RDS(on)) of 450 mΩ leading to low switching losses. The products come with an integrated fast body diode ensuring a robust device.
This product family is tailored to ultrahigh power density as well as the highest efficiency designs. The products primarily address consumer and industrial SMPS applications for PFC and LLC/LCC topologies. The 950 V CoolMOS™ PFD7 offers 60% improved Qg over CoolMOS™ C3 resulting in the reduction of driving losses and improved light and full load efficiency in the applications.
Summary of Features
Benefits
Potential Applications
| Infineon Technologies AG | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | IPD95R450PFD7 |
| Product Name | Power - MOSFET (Si/SiC) - N-Channel Power MOSFET - 500V-950V N-Channel Power MOSFET - IPD95R450PFD7 |
| Polarity | N-Channel; N |
| Transistor Technology / Material | Si/SiC |
| rDS(on) | 0.4500 ohms |
| QG | 43 nC |