Infineon Technologies AG 500V-950V N-Channel Power MOSFET IPD65R1K4CFD

Description
Replacement for 650V CoolMOS™ CFD2 is 600V CoolMOS™ CFD7 650V CoolMOS™ CFD2 is Infineon's second generation of market leading high voltage CoolMOS™ MOSFETs with integrated fast body diode. The CFD2 devices are the successor of 600V CFD with improved energy efficiency. The softer commutation behavior and therefore better EMI behavior gives this product a clear advantage in comparison with competitor parts. Summary of Features 650V technology with integrated fast body diode Limited voltage overshoot during hard commutation Significant Qg reduction compared to 600V CFD technology Tighter RDS(on) max to RDS(on) typ window Easy to design-in Lower price compared to 600V CFD technology Benefits Low switching losses due to low Qrr at repetitive commutation on body diode Self limiting di/dt and dv/dt Low Qoss Reduced turn on and turn of delay times Outstanding CoolMOS™ quality Potential Applications Telecom Server Solar HID lamp ballast LED lighting eMobility
Request a Quote
Description
Replacement for 650V CoolMOS™ CFD2 is 600V CoolMOS™ CFD7 650V CoolMOS™ CFD2 is Infineon's second generation of market leading high voltage CoolMOS™ MOSFETs with integrated fast body diode. The CFD2 devices are the successor of 600V CFD with improved energy efficiency. The softer commutation behavior and therefore better EMI behavior gives this product a clear advantage in comparison with competitor parts. Summary of Features 650V technology with integrated fast body diode Limited voltage overshoot during hard commutation Significant Qg reduction compared to 600V CFD technology Tighter RDS(on) max to RDS(on) typ window Easy to design-in Lower price compared to 600V CFD technology Benefits Low switching losses due to low Qrr at repetitive commutation on body diode Self limiting di/dt and dv/dt Low Qoss Reduced turn on and turn of delay times Outstanding CoolMOS™ quality Potential Applications Telecom Server Solar HID lamp ballast LED lighting eMobility
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IPD65R1K4CFD is a 650V N-channel Power MOSFET with an integrated fast body diode, designed for high-voltage switching applications requiring low switching losses and reduced EMI. It is housed in an SMD package with dimensions of 6.35mm to 6.73mm width (E), 5.97mm to 6.22mm length (D), and 9.40mm to 10.48mm height (H), and features 3 terminals. The device is fully qualified according to JEDEC for industrial applications and is available in a halogen-free mold compound. It meets the AEC-Q200 standard for automotive reliability and is compliant with RoHS and UL 94 V-0 for flammability.

Datasheet Summary
Powered by GS/AI

The IPD65R1K4CFD is a 650V N-channel Power MOSFET with an integrated fast body diode, designed for high-voltage switching applications requiring low switching losses and reduced EMI. It is housed in an SMD package with dimensions of 6.35mm to 6.73mm width (E), 5.97mm to 6.22mm length (D), and 9.40mm to 10.48mm height (H), and features 3 terminals. The device is fully qualified according to JEDEC for industrial applications and is available in a halogen-free mold compound. It meets the AEC-Q200 standard for automotive reliability and is compliant with RoHS and UL 94 V-0 for flammability.

Suppliers

Company
Product
Description
Supplier Links
500V-950V N-Channel Power MOSFET - IPD65R1K4CFD - Infineon Technologies AG
Neubiberg, Germany
500V-950V N-Channel Power MOSFET
IPD65R1K4CFD
500V-950V N-Channel Power MOSFET IPD65R1K4CFD
Replacement for 650V CoolMOS™ CFD2 is 600V CoolMOS™ CFD7 650V CoolMOS™ CFD2 is Infineon's second generation of market leading high voltage CoolMOS™ MOSFETs with integrated fast body diode. The CFD2 devices are the successor of 600V CFD with improved energy efficiency. The softer commutation behavior and therefore better EMI behavior gives this product a clear advantage in comparison with competitor parts. Summary of Features 650V technology with integrated fast body diode Limited voltage overshoot during hard commutation Significant Qg reduction compared to 600V CFD technology Tighter RDS(on) max to RDS(on) typ window Easy to design-in Lower price compared to 600V CFD technology Benefits Low switching losses due to low Qrr at repetitive commutation on body diode Self limiting di/dt and dv/dt Low Qoss Reduced turn on and turn of delay times Outstanding CoolMOS™ quality Potential Applications Telecom Server Solar HID lamp ballast LED lighting eMobility

Replacement for 650V CoolMOS™ CFD2 is 600V CoolMOS™ CFD7

650V CoolMOS™ CFD2 is Infineon's second generation of market leading high voltage CoolMOS™ MOSFETs with integrated fast body diode. The CFD2 devices are the successor of 600V CFD with improved energy efficiency. The softer commutation behavior and therefore better EMI behavior gives this product a clear advantage in comparison with competitor parts.


Summary of Features

  • 650V technology with integrated fast body diode
  • Limited voltage overshoot during hard commutation
  • Significant Qg reduction compared to 600V CFD technology
  • Tighter RDS(on) max to RDS(on) typ window
  • Easy to design-in
  • Lower price compared to 600V CFD technology

Benefits

  • Low switching losses due to low Qrr at repetitive commutation on body diode
  • Self limiting di/dt and dv/dt
  • Low Qoss
  • Reduced turn on and turn of delay times
  • Outstanding CoolMOS™ quality

Potential Applications

  • Telecom
  • Server
  • Solar
  • HID lamp ballast
  • LED lighting
  • eMobility
Supplier's Site Datasheet
Electronic Surplus - IPD65R1K4CFD - 1186172-IPD65R1K4CFD - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - IPD65R1K4CFD
1186172-IPD65R1K4CFD
Electronic Surplus - IPD65R1K4CFD 1186172-IPD65R1K4CFD
Manufacturer: Infineon Technologies Win Source Part Number: 1186172-IPD65R1K4CFD Manufacturer Homepage: www.infineon.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1186172-IPD65R1K4CFD
Manufacturer Homepage: www.infineon.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now
Sheung Wan, Hong Kong
MOSFET N-Ch 700V 8.2A DPAK-2

MOSFET N-Ch 700V 8.2A DPAK-2

Buy Now Datasheet

Technical Specifications

  Infineon Technologies AG Win Source Electronics VAST STOCK CO., LIMITED
Product Category Power MOSFET RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IPD65R1K4CFD 1186172-IPD65R1K4CFD IPD65R1K4CFD
Product Name 500V-950V N-Channel Power MOSFET Electronic Surplus - IPD65R1K4CFD MOSFET
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
rDS(on) 1.4 ohms
QG 10 nC
Unlock Full Specs
to access all available technical data