Power Field-Effect Transistor
N-Channel 900V 15A (Tc) 208W (Tc) Through Hole PG-TO220-3-1
MOSFET N-CH 900V 15A TO220-3
| Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Power MOSFET | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IPP90R340C3XKSA2 | 448-IPP90R340C3XKSA2-ND | IPP90R340C3XKSA2 | IPP90R340C3XKSA2 |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | |
| Package Type | PG-TO22-3 | TO-220; TO-220-3 | TO-220; TO-220-3 |