Infineon Technologies AG 500V-950V N-Channel Power MOSFET IPL60R095CFD7

Description
Infineon’s answer to resonant high power topologies The 600V CoolMOS™ CFD7 is Infineon’s latest high voltage superjunction MOSFET technology with integrated fast body diode, completing the CoolMOS™ 7 series. CoolMOS™ CFD7 comes with reduced gate charge (Qg), improved turn-off behavior and a reverse recovery charge (Qrr) of up to 69% lower compared to the competition, as well as the lowest reverse recovery time (trr) in the market. Summary of Features Ultra-fast body diode Best-in-class reverse recovery charge (Qrr) Improved reverse diode dv/dt and dif/dt ruggedness Lowest FOM RDS(on) x Qg and Eoss Best-in-class RDS(on)/package combinations Benefits Best-in-class hard commutation ruggedness Highest reliability for resonant topologies Highest efficiency with outstanding ease-of-use/performa nce trade-off Enabling increased power density solutions Potential Applications Server, Telecom, EV-charging, SMPS, PC power Applications 48 V intermediate bus converter (IBC) Telecommunication infrastructure Designers who used this product also designed with 2EDR8259X | Gate driver ICs IRS4427S | Gate driver ICs 1ED3125MU12F | Gate driver ICs 1ED44171N01B | Gate driver ICs BSC010N04LS | N-Channel Power MOSFET IDL06G65C5 | CoolSiC™ Schottky Diodes 2ED2184S06F | Gate driver ICs 2EDB8259Y | Gate driver ICs 2EDR8259X | Gate driver ICs IRS4427S | Gate driver ICs 1ED3125MU12F | Gate driver ICs 1ED44171N01B | Gate driver ICs BSC010N04LS | N-Channel Power MOSFET IDL06G65C5 | CoolSiC™ Schottky Diodes 2ED2184S06F | Gate driver ICs 2EDB8259Y | Gate driver ICs 1 2
Request a Quote
Description
Infineon’s answer to resonant high power topologies The 600V CoolMOS™ CFD7 is Infineon’s latest high voltage superjunction MOSFET technology with integrated fast body diode, completing the CoolMOS™ 7 series. CoolMOS™ CFD7 comes with reduced gate charge (Qg), improved turn-off behavior and a reverse recovery charge (Qrr) of up to 69% lower compared to the competition, as well as the lowest reverse recovery time (trr) in the market. Summary of Features Ultra-fast body diode Best-in-class reverse recovery charge (Qrr) Improved reverse diode dv/dt and dif/dt ruggedness Lowest FOM RDS(on) x Qg and Eoss Best-in-class RDS(on)/package combinations Benefits Best-in-class hard commutation ruggedness Highest reliability for resonant topologies Highest efficiency with outstanding ease-of-use/performa nce trade-off Enabling increased power density solutions Potential Applications Server, Telecom, EV-charging, SMPS, PC power Applications 48 V intermediate bus converter (IBC) Telecommunication infrastructure Designers who used this product also designed with 2EDR8259X | Gate driver ICs IRS4427S | Gate driver ICs 1ED3125MU12F | Gate driver ICs 1ED44171N01B | Gate driver ICs BSC010N04LS | N-Channel Power MOSFET IDL06G65C5 | CoolSiC™ Schottky Diodes 2ED2184S06F | Gate driver ICs 2EDB8259Y | Gate driver ICs 2EDR8259X | Gate driver ICs IRS4427S | Gate driver ICs 1ED3125MU12F | Gate driver ICs 1ED44171N01B | Gate driver ICs BSC010N04LS | N-Channel Power MOSFET IDL06G65C5 | CoolSiC™ Schottky Diodes 2ED2184S06F | Gate driver ICs 2EDB8259Y | Gate driver ICs 1 2
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IPL60R095CFD7 is a 600V CoolMOS™ CFD7 power MOSFET designed for resonant topologies such as phase-shift full-bridge (ZVS) and LLC applications in server, telecom, and EV charging systems. It is packaged in a PG-VSON-4 case with an ultra-fast body diode, best-in-class reverse recovery charge (Qrr) of 51 nC, and a maximum on-state resistance (RDS(on)) of 95 mΩ. The device supports a pulsed drain current of 97 A and offers improved dv/dt and diF/dt ruggedness, with a maximum drain-source voltage rating of 650 V. It is qualified for industrial applications according to JEDEC JESD47/20/22 standards.

Datasheet Summary
Powered by GS/AI

The IPL60R095CFD7 is a 600V CoolMOS™ CFD7 power MOSFET designed for resonant topologies such as phase-shift full-bridge (ZVS) and LLC applications in server, telecom, and EV charging systems. It is packaged in a PG-VSON-4 case with an ultra-fast body diode, best-in-class reverse recovery charge (Qrr) of 51 nC, and a maximum on-state resistance (RDS(on)) of 95 mΩ. The device supports a pulsed drain current of 97 A and offers improved dv/dt and diF/dt ruggedness, with a maximum drain-source voltage rating of 650 V. It is qualified for industrial applications according to JEDEC JESD47/20/22 standards.

Suppliers

Company
Product
Description
Supplier Links
500V-950V N-Channel Power MOSFET - IPL60R095CFD7 - Infineon Technologies AG
Neubiberg, Germany
500V-950V N-Channel Power MOSFET
IPL60R095CFD7
500V-950V N-Channel Power MOSFET IPL60R095CFD7
Infineon’s answer to resonant high power topologies The 600V CoolMOS™ CFD7 is Infineon’s latest high voltage superjunction MOSFET technology with integrated fast body diode, completing the CoolMOS™ 7 series. CoolMOS™ CFD7 comes with reduced gate charge (Qg), improved turn-off behavior and a reverse recovery charge (Qrr) of up to 69% lower compared to the competition, as well as the lowest reverse recovery time (trr) in the market. Summary of Features Ultra-fast body diode Best-in-class reverse recovery charge (Qrr) Improved reverse diode dv/dt and dif/dt ruggedness Lowest FOM RDS(on) x Qg and Eoss Best-in-class RDS(on)/package combinations Benefits Best-in-class hard commutation ruggedness Highest reliability for resonant topologies Highest efficiency with outstanding ease-of-use/performa nce trade-off Enabling increased power density solutions Potential Applications Server, Telecom, EV-charging, SMPS, PC power Applications 48 V intermediate bus converter (IBC) Telecommunication infrastructure Designers who used this product also designed with 2EDR8259X | Gate driver ICs IRS4427S | Gate driver ICs 1ED3125MU12F | Gate driver ICs 1ED44171N01B | Gate driver ICs BSC010N04LS | N-Channel Power MOSFET IDL06G65C5 | CoolSiC™ Schottky Diodes 2ED2184S06F | Gate driver ICs 2EDB8259Y | Gate driver ICs 2EDR8259X | Gate driver ICs IRS4427S | Gate driver ICs 1ED3125MU12F | Gate driver ICs 1ED44171N01B | Gate driver ICs BSC010N04LS | N-Channel Power MOSFET IDL06G65C5 | CoolSiC™ Schottky Diodes 2ED2184S06F | Gate driver ICs 2EDB8259Y | Gate driver ICs 1 2

Infineon’s answer to resonant high power topologies

The 600V CoolMOS™ CFD7 is Infineon’s latest high voltage superjunction MOSFET technology with integrated fast body diode, completing the CoolMOS™ 7 series. CoolMOS™ CFD7 comes with reduced gate charge (Qg), improved turn-off behavior and a reverse recovery charge (Qrr) of up to 69% lower compared to the competition, as well as the lowest reverse recovery time (trr) in the market.


Summary of Features

  • Ultra-fast body diode
  • Best-in-class reverse recovery charge (Qrr)
  • Improved reverse diode dv/dt and dif/dt ruggedness
  • Lowest FOM RDS(on) x Qg and Eoss
  • Best-in-class RDS(on)/package combinations

Benefits

  • Best-in-class hard commutation ruggedness
  • Highest reliability for resonant topologies
  • Highest efficiency with outstanding ease-of-use/performance trade-off
  • Enabling increased power density solutions

Potential Applications

Server, Telecom, EV-charging, SMPS, PC power


Applications

  • 48 V intermediate bus converter (IBC)
  • Telecommunication infrastructure

Designers who used this product also designed with


  • 2EDR8259X |
    Gate driver ICs
  • IRS4427S |
    Gate driver ICs
  • 1ED3125MU12F |
    Gate driver ICs
  • 1ED44171N01B |
    Gate driver ICs
  • BSC010N04LS |
    N-Channel Power MOSFET
  • IDL06G65C5 |
    CoolSiC™ Schottky Diodes
  • 2ED2184S06F |
    Gate driver ICs
  • 2EDB8259Y |
    Gate driver ICs
  • 2EDR8259X |
    Gate driver ICs
  • IRS4427S |
    Gate driver ICs
  • 1ED3125MU12F |
    Gate driver ICs
  • 1ED44171N01B |
    Gate driver ICs
  • BSC010N04LS |
    N-Channel Power MOSFET
  • IDL06G65C5 |
    CoolSiC™ Schottky Diodes
  • 2ED2184S06F |
    Gate driver ICs
  • 2EDB8259Y |
    Gate driver ICs

1
2

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Power MOSFET
Product Number IPL60R095CFD7
Product Name 500V-950V N-Channel Power MOSFET
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
rDS(on) 0.0950 ohms
QG 51 nC
Unlock Full Specs
to access all available technical data