Infineon Technologies AG 700V 12.5A MOSFET Transistor IPN70R360P7SATMA1

Description
MOSFET N-CH 700V 12.5A SOT223 Product overview: IPN70R360P7SATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700V, 12.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 700V, 12.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPN70R360P7SATMA 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 700V 12.5A SOT223 Product overview: IPN70R360P7SATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700V, 12.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 700V, 12.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPN70R360P7SATMA 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
700V 12.5A MOSFET Transistor
278-IPN70R360P7SATMA1
700V 12.5A MOSFET Transistor 278-IPN70R360P7SATMA1
MOSFET N-CH 700V 12.5A SOT223 Product overview: IPN70R360P7SATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700V, 12.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 700V, 12.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPN70R360P7SATMA 1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 700V 12.5A SOT223 Product overview: IPN70R360P7SATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700V, 12.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 700V, 12.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPN70R360P7SATMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IPN70R360P7SATMA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPN70R360P7SATMA1DKR-ND
Single FETs, MOSFETs IPN70R360P7SATMA1DKR-ND
N-Channel 700V 12.5A (Tc) 7.2W (Tc) Surface Mount PG-SOT223

N-Channel 700V 12.5A (Tc) 7.2W (Tc) Surface Mount PG-SOT223

Buy Now Datasheet
Single FETs, MOSFETs - IPN70R360P7SATMA1CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPN70R360P7SATMA1CT-ND
Single FETs, MOSFETs IPN70R360P7SATMA1CT-ND
N-Channel 700V 12.5A (Tc) 7.2W (Tc) Surface Mount PG-SOT223

N-Channel 700V 12.5A (Tc) 7.2W (Tc) Surface Mount PG-SOT223

Buy Now Datasheet
Single FETs, MOSFETs - IPN70R360P7SATMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPN70R360P7SATMA1TR-ND
Single FETs, MOSFETs IPN70R360P7SATMA1TR-ND
N-Channel 700V 12.5A (Tc) 7.2W (Tc) Surface Mount PG-SOT223

N-Channel 700V 12.5A (Tc) 7.2W (Tc) Surface Mount PG-SOT223

Buy Now Datasheet
 - IPN70R360P7SATMA1 - Rochester Electronics
Newburyport, MA, United States
700V CoolMOS P7 Power Transistor

700V CoolMOS P7 Power Transistor

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPN70R360P7SATMA1 - 851136-IPN70R360P7SATMA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPN70R360P7SATMA1
851136-IPN70R360P7SATMA1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPN70R360P7SATMA1 851136-IPN70R360P7SATMA1
Manufacturer: Infineon Technologies Win Source Part Number: 851136-IPN70R360P7SA TMA1 Series: CoolMOS™ P7 Features: 700 V Package: Reel - TR Family Name: IPN70R360 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: SP001657468, IPN70R360P7SATMA1CT, IPN70R360P7SATMA1DKR , IPN70R360P7SATMA1-ND , IPN70R360P7SATMA1TR

Manufacturer: Infineon Technologies
Win Source Part Number: 851136-IPN70R360P7SATMA1
Series: CoolMOS™ P7
Features: 700 V
Package: Reel - TR
Family Name: IPN70R360
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: SP001657468, IPN70R360P7SATMA1CT, IPN70R360P7SATMA1DKR, IPN70R360P7SATMA1-ND, IPN70R360P7SATMA1TR

Buy Now Datasheet
MOSFETs - 2152526P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2152526P
MOSFETs 2152526P
Infineon MOSFET IPN70R360P7SATMA1

Infineon MOSFET IPN70R360P7SATMA1

Supplier's Site
MOSFETs - 2152526 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2152526
MOSFETs 2152526
Infineon MOSFET IPN70R360P7SATMA1

Infineon MOSFET IPN70R360P7SATMA1

Supplier's Site
MOSFETs - 2152525 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2152525
MOSFETs 2152525
Infineon MOSFET IPN70R360P7SATMA1

Infineon MOSFET IPN70R360P7SATMA1

Supplier's Site
Single FETs, MOSFETs - IPN70R360P7SATMA1 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IPN70R360P7SATMA1
Single FETs, MOSFETs IPN70R360P7SATMA1
MOSFET N-CH 700V 12.5A SOT223

MOSFET N-CH 700V 12.5A SOT223

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPN70R360P7SATMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPN70R360P7SATMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPN70R360P7SATMA1
MOSFET N-CH 700V 12.5A SOT223

MOSFET N-CH 700V 12.5A SOT223

Supplier's Site
MOSFET CONSUMER

MOSFET CONSUMER

Buy Now Datasheet
Mosfet, N-Ch, 700V, 12.5A, 7.2W, Sot-223; Transistor Polarity Infineon - 93AC7121 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 700V, 12.5A, 7.2W, Sot-223; Transistor Polarity Infineon
93AC7121
Mosfet, N-Ch, 700V, 12.5A, 7.2W, Sot-223; Transistor Polarity Infineon 93AC7121
MOSFET, N-CH, 700V, 12.5A, 7.2W, SOT-223; Transistor Polarity:N Channel; Continuous Drain Current Id:12.5A; Drain Source Voltage Vds:700V; On Resistance Rds(on):0.3ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power RoHS Compliant: Yes

MOSFET, N-CH, 700V, 12.5A, 7.2W, SOT-223; Transistor Polarity:N Channel; Continuous Drain Current Id:12.5A; Drain Source Voltage Vds:700V; On Resistance Rds(on):0.3ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Win Source Electronics RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-IPN70R360P7SATMA1 IPN70R360P7SATMA1DKR-ND IPN70R360P7SATMA1 851136-IPN70R360P7SATMA1 2152526P 2152526 IPN70R360P7SATMA1 IPN70R360P7SATMA1 IPN70R360P7SATMA1 93AC7121
Product Name 700V 12.5A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPN70R360P7SATMA1 MOSFETs MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Mosfet, N-Ch, 700V, 12.5A, 7.2W, Sot-223; Transistor Polarity Infineon
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement Enhancement
V(BR)DSS 700 volts 700 volts
PD 7.2 milliwatts 7200 milliwatts
TJ -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data