Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPP075N15N3GXKSA1 IPP075N15N3GXKSA1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 119101-IPP075N15N3GX KSA1 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 300W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 8V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: PG-TO-220-3 Dimension: TO-220-3 Drain-Source Breakdown Voltage: 150V Continuous Drain Current at 25°C: 100A (Tc) Gate-Source Threshold Voltage: 4V @ 270μA Max Gate Charge: 93nC @ 10V Max Input Capacitance: 5470pF @ 75V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 7.5 mOhm @ 100A, 10V Alternative Parts (Cross-Reference): AOT2500L; IPP075N15N3 G; IPP075N15N3GHKSA1; Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 119101-IPP075N15N3GX KSA1 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 300W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 8V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: PG-TO-220-3 Dimension: TO-220-3 Drain-Source Breakdown Voltage: 150V Continuous Drain Current at 25°C: 100A (Tc) Gate-Source Threshold Voltage: 4V @ 270μA Max Gate Charge: 93nC @ 10V Max Input Capacitance: 5470pF @ 75V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 7.5 mOhm @ 100A, 10V Alternative Parts (Cross-Reference): AOT2500L; IPP075N15N3 G; IPP075N15N3GHKSA1; Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPP075N15N3GXKSA1 - 119101-IPP075N15N3GXKSA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPP075N15N3GXKSA1
119101-IPP075N15N3GXKSA1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPP075N15N3GXKSA1 119101-IPP075N15N3GXKSA1
Manufacturer: Infineon Technologies Win Source Part Number: 119101-IPP075N15N3GX KSA1 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 300W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 8V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: PG-TO-220-3 Dimension: TO-220-3 Drain-Source Breakdown Voltage: 150V Continuous Drain Current at 25°C: 100A (Tc) Gate-Source Threshold Voltage: 4V @ 270μA Max Gate Charge: 93nC @ 10V Max Input Capacitance: 5470pF @ 75V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 7.5 mOhm @ 100A, 10V Alternative Parts (Cross-Reference): AOT2500L; IPP075N15N3 G; IPP075N15N3GHKSA1; Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 119101-IPP075N15N3GXKSA1
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 300W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 8V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: PG-TO-220-3
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 150V
Continuous Drain Current at 25°C: 100A (Tc)
Gate-Source Threshold Voltage: 4V @ 270μA
Max Gate Charge: 93nC @ 10V
Max Input Capacitance: 5470pF @ 75V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 7.5 mOhm @ 100A, 10V
Alternative Parts (Cross-Reference): AOT2500L; IPP075N15N3 G; IPP075N15N3GHKSA1;
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
MOSFETs - 1702269 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1702269
MOSFETs 1702269
MOSFET N-Ch 150V 100A OptiMOS3 TO-220

MOSFET N-Ch 150V 100A OptiMOS3 TO-220

Supplier's Site
MOSFETs - 1702323 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1702323
MOSFETs 1702323
MOSFET N-Ch 150V 100A OptiMOS3 TO-220

MOSFET N-Ch 150V 100A OptiMOS3 TO-220

Supplier's Site
 - IPP075N15N3GXKSA1 - Rochester Electronics
Newburyport, MA, United States
Power Field-Effect Transistor, 100A I(D), 150V, 0.0075ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-220AB

Power Field-Effect Transistor, 100A I(D), 150V, 0.0075ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-220AB

Supplier's Site Datasheet
Single FETs, MOSFETs - IPP075N15N3GXKSA1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPP075N15N3GXKSA1-ND
Single FETs, MOSFETs IPP075N15N3GXKSA1-ND
N-Channel 150V 100A (Tc) 300W (Tc) Through Hole PG-TO220-3

N-Channel 150V 100A (Tc) 300W (Tc) Through Hole PG-TO220-3

Buy Now Datasheet
Singapore, Singapore
150V 100A TO220 MOSFET Transistor
278-IPP075N15N3GXKSA1
150V 100A TO220 MOSFET Transistor 278-IPP075N15N3GXKSA1
MOSFET N-CH 150V 100A TO220-3 Product overview: IPP075N15N3GXKSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 100A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 100A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPP075N15N3GXKSA 1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 150V 100A TO220-3 Product overview: IPP075N15N3GXKSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 100A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 100A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPP075N15N3GXKSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, N Channel, 150V, 100A, To-220-3; Channel Type Infineon - 60R2745 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 150V, 100A, To-220-3; Channel Type Infineon
60R2745
Mosfet, N Channel, 150V, 100A, To-220-3; Channel Type Infineon 60R2745
MOSFET, N CHANNEL, 150V, 100A, TO-220-3; Channel Type:N Channel; Drain Source Voltage Vds:150V; Continuous Drain Current Id:100A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V; MSL:-RoHS Compliant: Yes

MOSFET, N CHANNEL, 150V, 100A, TO-220-3; Channel Type:N Channel; Drain Source Voltage Vds:150V; Continuous Drain Current Id:100A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V; MSL:-RoHS Compliant: Yes

Supplier's Site
MOSFET N-Ch 150V 100A TO220-3 OptiMOS 3

MOSFET N-Ch 150V 100A TO220-3 OptiMOS 3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPP075N15N3GXKSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPP075N15N3GXKSA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPP075N15N3GXKSA1
MOSFET N-CH 150V 100A TO220-3

MOSFET N-CH 150V 100A TO220-3

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 119101-IPP075N15N3GXKSA1 1702269 IPP075N15N3GXKSA1 IPP075N15N3GXKSA1-ND 278-IPP075N15N3GXKSA1 60R2745 IPP075N15N3GXKSA1 IPP075N15N3GXKSA1
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPP075N15N3GXKSA1 MOSFETs Single FETs, MOSFETs 150V 100A TO220 MOSFET Transistor Mosfet, N Channel, 150V, 100A, To-220-3; Channel Type Infineon MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel
V(BR)DSS 150 volts 150 volts
PD 300000 milliwatts 300 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type TO-220; SOT3; PG-TO-220-3 TO-220; To-220 PG-TO22-3 TO-220; TO-220-3 Tube TO-3; TO-220 TO-220; TO-220-3
Unlock Full Specs
to access all available technical data