Infineon Technologies AG MOSFETs IPD65R225C7ATMA1

Description
Infineon IPD65R225C7ATMA1 MOSFET
Request a Quote Datasheet
Description
Infineon IPD65R225C7ATMA1 MOSFET
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 2440943 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2440943
MOSFETs 2440943
Infineon IPD65R225C7ATMA1 MOSFET

Infineon IPD65R225C7ATMA1 MOSFET

Supplier's Site
MOSFETs - 2440944 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2440944
MOSFETs 2440944
Infineon IPD65R225C7ATMA1 MOSFET

Infineon IPD65R225C7ATMA1 MOSFET

Supplier's Site
MOSFETs - 2440944P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2440944P
MOSFETs 2440944P
Infineon IPD65R225C7ATMA1 MOSFET

Infineon IPD65R225C7ATMA1 MOSFET

Supplier's Site
Singapore, Singapore
650V 11A TO252 MOSFET Transistor
278-IPD65R225C7ATMA1
650V 11A TO252 MOSFET Transistor 278-IPD65R225C7ATMA1
MOSFET N-CH 650V 11A TO252-3 Product overview: IPD65R225C7ATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 11A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 11A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPD65R225C7ATMA1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 650V 11A TO252-3 Product overview: IPD65R225C7ATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 11A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 11A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPD65R225C7ATMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IPD65R225C7ATMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPD65R225C7ATMA1TR-ND
Single FETs, MOSFETs IPD65R225C7ATMA1TR-ND
N-Channel 650V 11A (Tc) 63W (Tc) Surface Mount PG-TO252-3

N-Channel 650V 11A (Tc) 63W (Tc) Surface Mount PG-TO252-3

Buy Now Datasheet
Single FETs, MOSFETs - IPD65R225C7ATMA1CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPD65R225C7ATMA1CT-ND
Single FETs, MOSFETs IPD65R225C7ATMA1CT-ND
N-Channel 650V 11A (Tc) 63W (Tc) Surface Mount PG-TO252-3

N-Channel 650V 11A (Tc) 63W (Tc) Surface Mount PG-TO252-3

Buy Now Datasheet
Single FETs, MOSFETs - IPD65R225C7ATMA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPD65R225C7ATMA1DKR-ND
Single FETs, MOSFETs IPD65R225C7ATMA1DKR-ND
N-Channel 650V 11A (Tc) 63W (Tc) Surface Mount PG-TO252-3

N-Channel 650V 11A (Tc) 63W (Tc) Surface Mount PG-TO252-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1001313-IPD65R225C7ATMA1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1001313-IPD65R225C7ATMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1001313-IPD65R225C7ATMA1
Win Source Part Number: 1001313-IPD65R225C7A TMA1 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: CoolMOS™ C7 Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 650 V Current - Continuous Drain (Id) @ 25°C: 11A (Tc) Rds On (Max) @ Id, Vgs: 225mOhm @ 4.8A, 10V Vgs(th) (Max) @ Id: 4V @ 240µA Power Dissipation (Max): 63W (Tc) Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: PG-TO252-3 Gate Charge (Qg) (Max) @ Vgs: 20 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 996 pF @ 400 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: IPD65R225C7ATMA1CT,S P000929430,IPD65R225 C7ATMA1DKR,IPD65R225 C7ATMA1TR Base Product Number: IPD65R225 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1001313-IPD65R225C7ATMA1
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: CoolMOS™ C7
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 650 V
Current - Continuous Drain (Id) @ 25°C: 11A (Tc)
Rds On (Max) @ Id, Vgs: 225mOhm @ 4.8A, 10V
Vgs(th) (Max) @ Id: 4V @ 240µA
Power Dissipation (Max): 63W (Tc)
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: PG-TO252-3
Gate Charge (Qg) (Max) @ Vgs: 20 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 996 pF @ 400 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Infineon Technologies
Other Names: IPD65R225C7ATMA1CT,SP000929430,IPD65R225C7ATMA1DKR,IPD65R225C7ATMA1TR
Base Product Number: IPD65R225
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
 - IPD65R225C7ATMA1 - Rochester Electronics
Newburyport, MA, United States
Power Field-Effect Transistor, 11A I(D), 650V, 0.225ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-252

Power Field-Effect Transistor, 11A I(D), 650V, 0.225ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-252

Supplier's Site Datasheet
Mosfet, N-Ch, 650V, 11A, To-252; Channel Type Infineon - 54X5227 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 650V, 11A, To-252; Channel Type Infineon
54X5227
Mosfet, N-Ch, 650V, 11A, To-252; Channel Type Infineon 54X5227
MOSFET, N-CH, 650V, 11A, TO-252; Channel Type:N Channel; Drain Source Voltage Vds:650V; Continuous Drain Current Id:11A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.5V RoHS Compliant: Yes

MOSFET, N-CH, 650V, 11A, TO-252; Channel Type:N Channel; Drain Source Voltage Vds:650V; Continuous Drain Current Id:11A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.5V RoHS Compliant: Yes

Supplier's Site
Single FETs, MOSFETs - IPD65R225C7ATMA1 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IPD65R225C7ATMA1
Single FETs, MOSFETs IPD65R225C7ATMA1
MOSFET N-CH 650V 11A TO252-3

MOSFET N-CH 650V 11A TO252-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPD65R225C7ATMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPD65R225C7ATMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPD65R225C7ATMA1
MOSFET N-CH 650V 11A TO252-3

MOSFET N-CH 650V 11A TO252-3

Supplier's Site

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Rochester Electronics Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 2440943 278-IPD65R225C7ATMA1 IPD65R225C7ATMA1TR-ND 1001313-IPD65R225C7ATMA1 IPD65R225C7ATMA1 54X5227 IPD65R225C7ATMA1 IPD65R225C7ATMA1
Product Name MOSFETs 650V 11A TO252 MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Mosfet, N-Ch, 650V, 11A, To-252; Channel Type Infineon Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type TO-252 (DPAK); TO-252 Tape & Reel (TR) TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3 PG-TO252-3 TO-3 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
MOSFET Operating Mode Enhancement
V(BR)DSS 700 volts 650 volts
PD 63000 milliwatts 63000 milliwatts 63000 milliwatts
Unlock Full Specs
to access all available technical data