The IPT004N03L is an N-channel power MOSFET designed for e-fuse and ORing applications, packaged in a PG-HSOF-8-1 case with a drain tab. It has a drain-source breakdown voltage of 30 V, a maximum continuous drain current of 300 A, and a maximum on-resistance of 0.54 mΩ at VGS=4.5 V and ID=150 A. The device is 100% avalanche tested, meets JEDEC standards for target applications, and is RoHS compliant. Thermal resistance from junction to case is 0.5 K/W, and the operating temperature range is from -55 °C to 150 °C.
Infineon's TO-Leadless package is optimized for high current applications such as forklift, light electric vehicles (LEV), POL (point-of-load) and telecom. This package is a perfect solution for high power applications where highest efficiency, outstanding EMI behaviour as well as best thermal behaviour and space reduction are required.
Summary of Features
Benefits
Potential Applications
Applications
MOSFETs TRENCH <= 40V Product overview: IPT004N03L from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IPT004N03L can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 1186455-IPT004N03L
Manufacturer Homepage: www.infineon.com
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
| Infineon Technologies AG | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IPT004N03L | 2088-IPT004N03L | 1186455-IPT004N03L | IPT004N03L |
| Product Name | N-Channel Power MOSFET | 40V MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPT004N03L | MOSFET |
| Polarity | N-Channel; N | N-Channel | ||
| Transistor Technology / Material | Si/SiC | |||
| rDS(on) | 4.00E-4 ohms | |||
| TJ | -55 to 150 C (-67 to 302 F) | |||
| Package Type | PG-HSOF-8 | Reel | SOT3 |