Win Source Part Number: 1153929-IPP039N10N5A
Category: Discrete Semiconductor Products>Transistors
Series: OptiMOS™
Package: Tube
Standard Package: 50
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 100 V
Current - Continuous Drain (Id) @ 25°C: 100A (Tc)
Rds On (Max) @ Id, Vgs: 3.9mOhm @ 50A, 10V
Vgs(th) (Max) @ Id: 3.8V @ 125µA
Power Dissipation (Max): 188W (Tc)
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: PG-TO220-3-1
Gate Charge (Qg) (Max) @ Vgs: 95 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 7000 pF @ 50 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Alternative Parts (Cross-Reference): IPP039N10N5;
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Infineon Technologies
Other Names: SP001602186,IFEINFIP
Base Product Number: IPP039
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
N-Channel 100V 100A (Tc) 188W (Tc) Through Hole PG-TO220-3-1
IPP039N10N5 - OptiMOS, 100V Power MOSFET
MOSFET N-CH 100V 100A TO220-3
MOSFET DIFFERENTIATED MOSFETS
MOSFET, N-CH, 100V, 175DEG C, 188W ROHS COMPLIANT: YES
| Win Source Electronics | RS Components, Ltd. | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Power MOSFET | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1153929-IPP039N10N5AKSA1 | 2733018 | IPP039N10N5AKSA1-ND | IPP039N10N5AKSA1 | IPP039N10N5AKSA1 | IPP039N10N5AKSA1 | 39AH8924 |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | MOSFETs | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | Mosfet, N-Ch, 100V, 175Deg C, 188W Rohs Compliant Infineon | |
| Polarity | N-Channel | N-Channel | N-Channel |