The IPD70R360P7S is a 700V CoolMOS™ P7 superjunction MOSFET designed for cost-sensitive applications such as chargers, adapters, and lighting. It is packaged in a PG-TO 252-3 (DPAK) case with a pulsed drain current rating of 34 A and a maximum on-state resistance of 0.36 Ω. The device features integrated ESD protection rated at HBM Class 2, low switching losses with an Eoss of 1.8 µJ at 400 V, and a typical gate-source threshold voltage of 3 V. Thermal resistance from junction to case is 2.1 °C/W, and from junction to ambient on a minimal footprint PCB is 62 °C/W. It is rated for operation from -40 °C to 150 °C and meets JEDEC standards for validation.
Infineon’s answer for flyback topologies
Developed to serve today’s and especially tomorrow’s trends in flyback topologies – the new 700V CoolMOS™ P7 superjunction MOSFET series addresses the low power SMPS market, such as mobile phone chargers or notebook adapters by offering fundamental performance gains compared to superjunction technologies used today. By combining customers’ feedback with over 20 years of superjunction MOSFET experience, 700V CoolMOS™ P7 enables best fit for target applications in terms of:
Summary of Features
Benefits
Potential Applications
Applications
Designers who used this product also designed with
MOSFETs CONSUMER Product overview: IPD70R360P7S from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2045-IPD70R360P7S can be used for catalog matching and distributor lookup.
700V 12.5A 59.4W 360mΩ@10V,3A 3.5V@150uA N Channel TO-252-2(DPAK) MOSFETs ROHS
| Infineon Technologies AG | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|
| Product Category | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IPD70R360P7S | 2045-IPD70R360P7S | IPD70R360P7S |
| Product Name | 500V-950V N-Channel Power MOSFET | MOSFET Transistor | Triode/MOS Tube/Transistor >> MOSFETs |
| Polarity | N-Channel; N | N-Channel | |
| Transistor Technology / Material | Si/SiC | ||
| rDS(on) | 0.3600 ohms | 0.3600 ohms | |
| QG | 16.4 nC | ||
| TJ | -40 to 150 C (-40 to 302 F) |