Infineon Technologies AG 500V-950V N-Channel Power MOSFET IPD65R950CFD

Description
Replacement for 650V CoolMOS™ CFD2 is 600V CoolMOS™ CFD7 650V CoolMOS™ CFD2 is Infineon's second generation of market leading high voltage CoolMOS™ MOSFETs with integrated fast body diode. The CFD2 devices are the successor of 600V CFD with improved energy efficiency. The softer commutation behavior and therefore better EMI behavior gives this product a clear advantage in comparison with competitor parts. Summary of Features 650V technology with integrated fast body diode Limited voltage overshoot during hard commutation Significant Qg reduction compared to 600V CFD technology Tighter RDS(on) max to RDS(on) typ window Easy to design-in Lower price compared to 600V CFD technology Benefits Low switching losses due to low Qrr at repetitive commutation on body diode Self limiting di/dt and dv/dt Low Qoss Reduced turn on and turn of delay times Outstanding CoolMOS™ quality Potential Applications Telecom Server Solar HID lamp ballast LED lighting eMobility Applications Smart buildings Designers who used this product also designed with 1ED44173N01B | Gate driver ICs 1EDI20I12MF | Gate driver ICs 2EDL23N06PJ | Gate driver ICs 6EDL04N06PT | Gate driver ICs 1EDN8511B | Gate driver ICs 2EDR8259X | Gate driver ICs 1ED44173N01B | Gate driver ICs 1EDI20I12MF | Gate driver ICs 2EDL23N06PJ | Gate driver ICs 6EDL04N06PT | Gate driver ICs 1EDN8511B | Gate driver ICs 2EDR8259X | Gate driver ICs 1ED44173N01B | Gate driver ICs 1EDI20I12MF | Gate driver ICs 1 2
Request a Quote
Description
Replacement for 650V CoolMOS™ CFD2 is 600V CoolMOS™ CFD7 650V CoolMOS™ CFD2 is Infineon's second generation of market leading high voltage CoolMOS™ MOSFETs with integrated fast body diode. The CFD2 devices are the successor of 600V CFD with improved energy efficiency. The softer commutation behavior and therefore better EMI behavior gives this product a clear advantage in comparison with competitor parts. Summary of Features 650V technology with integrated fast body diode Limited voltage overshoot during hard commutation Significant Qg reduction compared to 600V CFD technology Tighter RDS(on) max to RDS(on) typ window Easy to design-in Lower price compared to 600V CFD technology Benefits Low switching losses due to low Qrr at repetitive commutation on body diode Self limiting di/dt and dv/dt Low Qoss Reduced turn on and turn of delay times Outstanding CoolMOS™ quality Potential Applications Telecom Server Solar HID lamp ballast LED lighting eMobility Applications Smart buildings Designers who used this product also designed with 1ED44173N01B | Gate driver ICs 1EDI20I12MF | Gate driver ICs 2EDL23N06PJ | Gate driver ICs 6EDL04N06PT | Gate driver ICs 1EDN8511B | Gate driver ICs 2EDR8259X | Gate driver ICs 1ED44173N01B | Gate driver ICs 1EDI20I12MF | Gate driver ICs 2EDL23N06PJ | Gate driver ICs 6EDL04N06PT | Gate driver ICs 1EDN8511B | Gate driver ICs 2EDR8259X | Gate driver ICs 1ED44173N01B | Gate driver ICs 1EDI20I12MF | Gate driver ICs 1 2
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IPD65R950CFD is a 650V CoolMOS CFD2 power transistor with an integrated fast body diode, designed for high-efficiency switching applications. It is housed in an TO-252-3 package with dimensions of 6.35mm to 6.73mm in width, 5.97mm to 6.22mm in length, and 9.40mm to 10.48mm in height. The device meets the AEC-Q200 standard for automotive reliability and is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The IPD65R950CFD is a 650V CoolMOS CFD2 power transistor with an integrated fast body diode, designed for high-efficiency switching applications. It is housed in an TO-252-3 package with dimensions of 6.35mm to 6.73mm in width, 5.97mm to 6.22mm in length, and 9.40mm to 10.48mm in height. The device meets the AEC-Q200 standard for automotive reliability and is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
500V-950V N-Channel Power MOSFET - IPD65R950CFD - Infineon Technologies AG
Neubiberg, Germany
500V-950V N-Channel Power MOSFET
IPD65R950CFD
500V-950V N-Channel Power MOSFET IPD65R950CFD
Replacement for 650V CoolMOS™ CFD2 is 600V CoolMOS™ CFD7 650V CoolMOS™ CFD2 is Infineon's second generation of market leading high voltage CoolMOS™ MOSFETs with integrated fast body diode. The CFD2 devices are the successor of 600V CFD with improved energy efficiency. The softer commutation behavior and therefore better EMI behavior gives this product a clear advantage in comparison with competitor parts. Summary of Features 650V technology with integrated fast body diode Limited voltage overshoot during hard commutation Significant Qg reduction compared to 600V CFD technology Tighter RDS(on) max to RDS(on) typ window Easy to design-in Lower price compared to 600V CFD technology Benefits Low switching losses due to low Qrr at repetitive commutation on body diode Self limiting di/dt and dv/dt Low Qoss Reduced turn on and turn of delay times Outstanding CoolMOS™ quality Potential Applications Telecom Server Solar HID lamp ballast LED lighting eMobility Applications Smart buildings Designers who used this product also designed with 1ED44173N01B | Gate driver ICs 1EDI20I12MF | Gate driver ICs 2EDL23N06PJ | Gate driver ICs 6EDL04N06PT | Gate driver ICs 1EDN8511B | Gate driver ICs 2EDR8259X | Gate driver ICs 1ED44173N01B | Gate driver ICs 1EDI20I12MF | Gate driver ICs 2EDL23N06PJ | Gate driver ICs 6EDL04N06PT | Gate driver ICs 1EDN8511B | Gate driver ICs 2EDR8259X | Gate driver ICs 1ED44173N01B | Gate driver ICs 1EDI20I12MF | Gate driver ICs 1 2

Replacement for 650V CoolMOS™ CFD2 is 600V CoolMOS™ CFD7

650V CoolMOS™ CFD2 is Infineon's second generation of market leading high voltage CoolMOS™ MOSFETs with integrated fast body diode. The CFD2 devices are the successor of 600V CFD with improved energy efficiency. The softer commutation behavior and therefore better EMI behavior gives this product a clear advantage in comparison with competitor parts.


Summary of Features

  • 650V technology with integrated fast body diode
  • Limited voltage overshoot during hard commutation
  • Significant Qg reduction compared to 600V CFD technology
  • Tighter RDS(on) max to RDS(on) typ window
  • Easy to design-in
  • Lower price compared to 600V CFD technology

Benefits

  • Low switching losses due to low Qrr at repetitive commutation on body diode
  • Self limiting di/dt and dv/dt
  • Low Qoss
  • Reduced turn on and turn of delay times
  • Outstanding CoolMOS™ quality

Potential Applications

  • Telecom
  • Server
  • Solar
  • HID lamp ballast
  • LED lighting
  • eMobility

Applications

  • Smart buildings

Designers who used this product also designed with


  • 1ED44173N01B |
    Gate driver ICs
  • 1EDI20I12MF |
    Gate driver ICs
  • 2EDL23N06PJ |
    Gate driver ICs
  • 6EDL04N06PT |
    Gate driver ICs
  • 1EDN8511B |
    Gate driver ICs
  • 2EDR8259X |
    Gate driver ICs
  • 1ED44173N01B |
    Gate driver ICs
  • 1EDI20I12MF |
    Gate driver ICs
  • 2EDL23N06PJ |
    Gate driver ICs
  • 6EDL04N06PT |
    Gate driver ICs
  • 1EDN8511B |
    Gate driver ICs
  • 2EDR8259X |
    Gate driver ICs
  • 1ED44173N01B |
    Gate driver ICs
  • 1EDI20I12MF |
    Gate driver ICs

1
2

Supplier's Site Datasheet
Electronic Surplus - IPD65R950CFD - 1186183-IPD65R950CFD - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - IPD65R950CFD
1186183-IPD65R950CFD
Electronic Surplus - IPD65R950CFD 1186183-IPD65R950CFD
Manufacturer: Infineon Technologies Win Source Part Number: 1186183-IPD65R950CFD Manufacturer Homepage: www.infineon.com Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1186183-IPD65R950CFD
Manufacturer Homepage: www.infineon.com
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now
Sheung Wan, Hong Kong
MOSFET N-Ch 700V 3.9A DPAK-2

MOSFET N-Ch 700V 3.9A DPAK-2

Buy Now Datasheet

Technical Specifications

  Infineon Technologies AG Win Source Electronics VAST STOCK CO., LIMITED
Product Category Power MOSFET RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IPD65R950CFD 1186183-IPD65R950CFD IPD65R950CFD
Product Name 500V-950V N-Channel Power MOSFET Electronic Surplus - IPD65R950CFD MOSFET
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
rDS(on) 0.9500 ohms
QG 14.1 nC
Unlock Full Specs
to access all available technical data