Infineon Technologies AG Single FETs, MOSFETs IPI60R190C6XKSA1

Description
N-Channel 600V 20.2A (Tc) 151W (Tc) Through Hole PG-TO262-3
Request a Quote Datasheet
Description
N-Channel 600V 20.2A (Tc) 151W (Tc) Through Hole PG-TO262-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IPI60R190C6XKSA1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPI60R190C6XKSA1-ND
Single FETs, MOSFETs IPI60R190C6XKSA1-ND
N-Channel 600V 20.2A (Tc) 151W (Tc) Through Hole PG-TO262-3

N-Channel 600V 20.2A (Tc) 151W (Tc) Through Hole PG-TO262-3

Buy Now Datasheet
Singapore, Singapore
600V 20.2A MOSFET Transistor
278-IPI60R190C6XKSA1
600V 20.2A MOSFET Transistor 278-IPI60R190C6XKSA1
MOSFET N-CH 600V 20.2A TO262-3 Product overview: IPI60R190C6XKSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 20.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 20.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPI60R190C6XKSA1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 600V 20.2A TO262-3 Product overview: IPI60R190C6XKSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 20.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 20.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPI60R190C6XKSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - IPI60R190C6XKSA1 - Rochester Electronics
Newburyport, MA, United States
IPI60R190 - 600V CoolMOS N-Channel Power MOSFET

IPI60R190 - 600V CoolMOS N-Channel Power MOSFET

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPI60R190C6XKSA1 - 1045932-IPI60R190C6XKSA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPI60R190C6XKSA1
1045932-IPI60R190C6XKSA1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPI60R190C6XKSA1 1045932-IPI60R190C6XKSA1
Manufacturer: Infineon Technologies Win Source Part Number: 1045932-IPI60R190C6X KSA1 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 151W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-TO262-3 Dimension: TO-262-3 Long Leads, I2Pak, TO-262AA Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 20.2A (Tc) Gate-Source Threshold Voltage: 3.5V @ 630μA Max Gate Charge: 63nC @ 10V Max Input Capacitance: 1400pF @ 100V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 190 mOhm @ 9.5A, 10V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1045932-IPI60R190C6XKSA1
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 151W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PG-TO262-3
Dimension: TO-262-3 Long Leads, I2Pak, TO-262AA
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 20.2A (Tc)
Gate-Source Threshold Voltage: 3.5V @ 630μA
Max Gate Charge: 63nC @ 10V
Max Input Capacitance: 1400pF @ 100V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 190 mOhm @ 9.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPI60R190C6XKSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPI60R190C6XKSA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPI60R190C6XKSA1
MOSFET N-CH 600V 20.2A TO262-3

MOSFET N-CH 600V 20.2A TO262-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IPI60R190C6XKSA1-ND 278-IPI60R190C6XKSA1 IPI60R190C6XKSA1 1045932-IPI60R190C6XKSA1 IPI60R190C6XKSA1
Product Name Single FETs, MOSFETs 600V 20.2A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPI60R190C6XKSA1 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type TO-262-3 Long Leads, I2PAK, TO-262AA Tube TO-262-3 SOT3; PG-TO262-3 TO-262-3 Long Leads, I2PAK, TO-262AA
MOSFET Operating Mode Enhancement
V(BR)DSS 600 volts 600 volts
Unlock Full Specs
to access all available technical data