Infineon Technologies AG 600V 10A TO252 MOSFET Transistor IPD60R360PFD7SAUMA1

Description
MOSFET N-CH 600V 10A TO252-3 Product overview: IPD60R360PFD7SAUMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 10A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 10A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPD60R360PFD7SAU MA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 600V 10A TO252-3 Product overview: IPD60R360PFD7SAUMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 10A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 10A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPD60R360PFD7SAU MA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 10A TO252 MOSFET Transistor
278-IPD60R360PFD7SAUMA1
600V 10A TO252 MOSFET Transistor 278-IPD60R360PFD7SAUMA1
MOSFET N-CH 600V 10A TO252-3 Product overview: IPD60R360PFD7SAUMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 10A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 10A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPD60R360PFD7SAU MA1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 600V 10A TO252-3 Product overview: IPD60R360PFD7SAUMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 10A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 10A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPD60R360PFD7SAUMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 2583858 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2583858
MOSFETs 2583858
INFINEON MOSFET IPD60R360PFD7SAUMA1

INFINEON MOSFET IPD60R360PFD7SAUMA1

Supplier's Site
MOSFETs - 2583858P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2583858P
MOSFETs 2583858P
INFINEON MOSFET IPD60R360PFD7SAUMA1

INFINEON MOSFET IPD60R360PFD7SAUMA1

Supplier's Site
MOSFETs - 2583857 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2583857
MOSFETs 2583857
INFINEON MOSFET IPD60R360PFD7SAUMA1

INFINEON MOSFET IPD60R360PFD7SAUMA1

Supplier's Site
Single FETs, MOSFETs - 448-IPD60R360PFD7SAUMA1CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IPD60R360PFD7SAUMA1CT-ND
Single FETs, MOSFETs 448-IPD60R360PFD7SAUMA1CT-ND
N-Channel 650V 10A (Tc) 43W (Tc) Surface Mount PG-TO252-3-344

N-Channel 650V 10A (Tc) 43W (Tc) Surface Mount PG-TO252-3-344

Buy Now Datasheet
Single FETs, MOSFETs - 448-IPD60R360PFD7SAUMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IPD60R360PFD7SAUMA1TR-ND
Single FETs, MOSFETs 448-IPD60R360PFD7SAUMA1TR-ND
N-Channel 650V 10A (Tc) 43W (Tc) Surface Mount PG-TO252-3-344

N-Channel 650V 10A (Tc) 43W (Tc) Surface Mount PG-TO252-3-344

Buy Now Datasheet
Single FETs, MOSFETs - 448-IPD60R360PFD7SAUMA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IPD60R360PFD7SAUMA1DKR-ND
Single FETs, MOSFETs 448-IPD60R360PFD7SAUMA1DKR-ND
N-Channel 650V 10A (Tc) 43W (Tc) Surface Mount PG-TO252-3-344

N-Channel 650V 10A (Tc) 43W (Tc) Surface Mount PG-TO252-3-344

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 980928-IPD60R360PFD7SAUMA1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
980928-IPD60R360PFD7SAUMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 980928-IPD60R360PFD7SAUMA1
Win Source Part Number: 980928-IPD60R360PFD7 SAUMA1 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: CoolMOS™PFD7 Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 650 V Current - Continuous Drain (Id) @ 25°C: 10A (Tc) Rds On (Max) @ Id, Vgs: 360mOhm @ 2.9A, 10V Vgs(th) (Max) @ Id: 4.5V @ 140µA Power Dissipation (Max): 43W (Tc) Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: PG-TO252-3-344 Gate Charge (Qg) (Max) @ Vgs: 12.7 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 534 pF @ 400 V Vgs (Max): ±20V Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: 448-IPD60R360PFD7SAU MA1DKR,SP003965466,4 48-IPD60R360PFD7SAUM A1CT,448-IPD60R360PF D7SAUMA1TR Base Product Number: IPD60R Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 980928-IPD60R360PFD7SAUMA1
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: CoolMOS™PFD7
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 650 V
Current - Continuous Drain (Id) @ 25°C: 10A (Tc)
Rds On (Max) @ Id, Vgs: 360mOhm @ 2.9A, 10V
Vgs(th) (Max) @ Id: 4.5V @ 140µA
Power Dissipation (Max): 43W (Tc)
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: PG-TO252-3-344
Gate Charge (Qg) (Max) @ Vgs: 12.7 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 534 pF @ 400 V
Vgs (Max): ±20V
Temperature Range - Operating: -40°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Infineon Technologies
Other Names: 448-IPD60R360PFD7SAUMA1DKR,SP003965466,448-IPD60R360PFD7SAUMA1CT,448-IPD60R360PFD7SAUMA1TR
Base Product Number: IPD60R
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now
 - IPD60R360PFD7SAUMA1 - Rochester Electronics
Newburyport, MA, United States
Power Field-Effect Transistor

Power Field-Effect Transistor

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPD60R360PFD7SAUMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPD60R360PFD7SAUMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPD60R360PFD7SAUMA1
MOSFET N-CH 600V 10A TO252-3

MOSFET N-CH 600V 10A TO252-3

Supplier's Site
Mosfet, N-Ch, 600V, 10A, To-252 Rohs Compliant Infineon - 78AH7257 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 600V, 10A, To-252 Rohs Compliant Infineon
78AH7257
Mosfet, N-Ch, 600V, 10A, To-252 Rohs Compliant Infineon 78AH7257
MOSFET, N-CH, 600V, 10A, TO-252 ROHS COMPLIANT: YES

MOSFET, N-CH, 600V, 10A, TO-252 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-IPD60R360PFD7SAUMA1 2583858 448-IPD60R360PFD7SAUMA1CT-ND 980928-IPD60R360PFD7SAUMA1 IPD60R360PFD7SAUMA1 IPD60R360PFD7SAUMA1 78AH7257
Product Name 600V 10A TO252 MOSFET Transistor MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 600V, 10A, To-252 Rohs Compliant Infineon
Polarity N-Channel N-Channel N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 600 volts
PD 43 milliwatts 43000 milliwatts
Unlock Full Specs
to access all available technical data