Infineon Technologies AG 500V-950V N-Channel Power MOSFET IPP65R045C7

Description
Infineon’s CoolMOS™ C7 superjunction MOSFET series is a revolutionary step forward in technology, providing the worlds’s lowest RDS(on)/package and, thanks to its low switching losses, efficiency improvements over the full load range. Summary of Features 650V voltage Revolutionary best-in-class R DS(on)/package Reduced energy stored in output capacitance (Eoss) Lower gate charge Qg Space saving through use of smaller packages or reduction of parts 12 years manufacturing experience in superjunction technology Benefits Improved safety margin and suitable for both SMPS and solar inverter applications Lowest conduction losses/package Low switching losses Better light load efficiency Increasing power density Outstanding CoolMOS™ quality Potential Applications Telecom Server Solar PC power Applications Connected and smart lighting for IoT DIN rail power supplies Designers who used this product also designed with IRLML5103 | P-Channel Power MOSFET IPP045N10N3 G | N-Channel Power MOSFET IRLML5103 | P-Channel Power MOSFET IPP045N10N3 G | N-Channel Power MOSFET IRLML5103 | P-Channel Power MOSFET IPP045N10N3 G | N-Channel Power MOSFET
Request a Quote
Description
Infineon’s CoolMOS™ C7 superjunction MOSFET series is a revolutionary step forward in technology, providing the worlds’s lowest RDS(on)/package and, thanks to its low switching losses, efficiency improvements over the full load range. Summary of Features 650V voltage Revolutionary best-in-class R DS(on)/package Reduced energy stored in output capacitance (Eoss) Lower gate charge Qg Space saving through use of smaller packages or reduction of parts 12 years manufacturing experience in superjunction technology Benefits Improved safety margin and suitable for both SMPS and solar inverter applications Lowest conduction losses/package Low switching losses Better light load efficiency Increasing power density Outstanding CoolMOS™ quality Potential Applications Telecom Server Solar PC power Applications Connected and smart lighting for IoT DIN rail power supplies Designers who used this product also designed with IRLML5103 | P-Channel Power MOSFET IPP045N10N3 G | N-Channel Power MOSFET IRLML5103 | P-Channel Power MOSFET IPP045N10N3 G | N-Channel Power MOSFET IRLML5103 | P-Channel Power MOSFET IPP045N10N3 G | N-Channel Power MOSFET
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IPP65R045C7 is a 650V CoolMOS™ C7 superjunction MOSFET in a PG-TO-220 package, designed for high-efficiency power conversion in applications such as PFC and hard-switching PWM stages in computing, server, telecom, UPS, and solar systems. It features a maximum on-state resistance of 45 mΩ at 25°C, a total gate charge of 93 nC, and a pulsed drain current rating of 212 A. The device supports a maximum junction temperature of 150°C and is qualified for industrial-grade applications according to JEDEC J-STD-20 and JESD22 standards.

Datasheet Summary
Powered by GS/AI

The IPP65R045C7 is a 650V CoolMOS™ C7 superjunction MOSFET in a PG-TO-220 package, designed for high-efficiency power conversion in applications such as PFC and hard-switching PWM stages in computing, server, telecom, UPS, and solar systems. It features a maximum on-state resistance of 45 mΩ at 25°C, a total gate charge of 93 nC, and a pulsed drain current rating of 212 A. The device supports a maximum junction temperature of 150°C and is qualified for industrial-grade applications according to JEDEC J-STD-20 and JESD22 standards.

Suppliers

Company
Product
Description
Supplier Links
500V-950V N-Channel Power MOSFET - IPP65R045C7 - Infineon Technologies AG
Neubiberg, Germany
500V-950V N-Channel Power MOSFET
IPP65R045C7
500V-950V N-Channel Power MOSFET IPP65R045C7
Infineon’s CoolMOS™ C7 superjunction MOSFET series is a revolutionary step forward in technology, providing the worlds’s lowest RDS(on)/package and, thanks to its low switching losses, efficiency improvements over the full load range. Summary of Features 650V voltage Revolutionary best-in-class R DS(on)/package Reduced energy stored in output capacitance (Eoss) Lower gate charge Qg Space saving through use of smaller packages or reduction of parts 12 years manufacturing experience in superjunction technology Benefits Improved safety margin and suitable for both SMPS and solar inverter applications Lowest conduction losses/package Low switching losses Better light load efficiency Increasing power density Outstanding CoolMOS™ quality Potential Applications Telecom Server Solar PC power Applications Connected and smart lighting for IoT DIN rail power supplies Designers who used this product also designed with IRLML5103 | P-Channel Power MOSFET IPP045N10N3 G | N-Channel Power MOSFET IRLML5103 | P-Channel Power MOSFET IPP045N10N3 G | N-Channel Power MOSFET IRLML5103 | P-Channel Power MOSFET IPP045N10N3 G | N-Channel Power MOSFET

Infineon’s CoolMOS™ C7 superjunction MOSFET series is a revolutionary step forward in technology, providing the worlds’s lowest RDS(on)/package and, thanks to its low switching losses, efficiency improvements over the full load range.


Summary of Features

  • 650V voltage
  • Revolutionary best-in-class R DS(on)/package
  • Reduced energy stored in output capacitance (Eoss)
  • Lower gate charge Qg
  • Space saving through use of smaller packages or reduction of parts
  • 12 years manufacturing experience in superjunction technology

Benefits

  • Improved safety margin and suitable for both SMPS and solar inverter applications
  • Lowest conduction losses/package
  • Low switching losses
  • Better light load efficiency
  • Increasing power density
  • Outstanding CoolMOS™ quality

Potential Applications

  • Telecom
  • Server
  • Solar
  • PC power

Applications

  • Connected and smart lighting for IoT
  • DIN rail power supplies

Designers who used this product also designed with


  • IRLML5103 |
    P-Channel Power MOSFET
  • IPP045N10N3 G |
    N-Channel Power MOSFET
  • IRLML5103 |
    P-Channel Power MOSFET
  • IPP045N10N3 G |
    N-Channel Power MOSFET
  • IRLML5103 |
    P-Channel Power MOSFET
  • IPP045N10N3 G |
    N-Channel Power MOSFET
Supplier's Site Datasheet
Singapore, Singapore
650V 46A TO220 MOSFET Transistor
2088-IPP65R045C7
650V 46A TO220 MOSFET Transistor 2088-IPP65R045C7
MOSFETs N-Ch 650V 46A TO220-3 CoolMOS C7 Product overview: IPP65R045C7 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 46A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 46A, TO220, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IPP65R045C7 can be used for catalog matching and distributor lookup.

MOSFETs N-Ch 650V 46A TO220-3 CoolMOS C7 Product overview: IPP65R045C7 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 46A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 46A, TO220, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IPP65R045C7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 8977582 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8977582
MOSFETs 8977582
MOSFET N-Channel 650V 46A CoolMOS TO220

MOSFET N-Channel 650V 46A CoolMOS TO220

Supplier's Site
MOSFETs - 8977582P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8977582P
MOSFETs 8977582P
MOSFET N-Channel 650V 46A CoolMOS TO220

MOSFET N-Channel 650V 46A CoolMOS TO220

Supplier's Site
MOSFETs - 1458733 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1458733
MOSFETs 1458733
MOSFET N-Channel 650V 46A CoolMOS TO220

MOSFET N-Channel 650V 46A CoolMOS TO220

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPP65R045C7 - 1186346-IPP65R045C7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPP65R045C7
1186346-IPP65R045C7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPP65R045C7 1186346-IPP65R045C7
Manufacturer: Infineon Technologies Win Source Part Number: 1186346-IPP65R045C7 Manufacturer Homepage: www.infineon.com Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 1186346-IPP65R045C7
Manufacturer Homepage: www.infineon.com
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now
Sheung Wan, Hong Kong
MOSFET N-Ch 650V 46A TO220-3 CoolMOS C7

MOSFET N-Ch 650V 46A TO220-3 CoolMOS C7

Buy Now Datasheet
Transistors - IPP65R045C7 - ODG (Origin Data Global)
Shenzhen, China
Transistors
IPP65R045C7
Transistors IPP65R045C7
MOSFET N-Ch 650V 46A TO220-3 CoolMOS C7

MOSFET N-Ch 650V 46A TO220-3 CoolMOS C7

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Transistors
Product Number IPP65R045C7 2088-IPP65R045C7 8977582 8977582P 1186346-IPP65R045C7 IPP65R045C7 IPP65R045C7
Product Name 500V-950V N-Channel Power MOSFET 650V 46A TO220 MOSFET Transistor MOSFETs MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPP65R045C7 MOSFET Transistors
Polarity N-Channel; N N-Channel N-Channel N-Channel
Transistor Technology / Material Si/SiC
rDS(on) 0.0450 ohms
QG 93 nC
TJ -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data