Infineon Technologies AG 500V-950V N-Channel Power MOSFET IPD60R600P6

Description
Infineons CoolMOS™ P6 superjunction MOSFET family is designed to enable higher system efficiency whilst being easy to design in. CoolMOS™ P6 closes the gap between technologies which focus on delivering ultimate performance and those which concentrate more on ease-of-use. Summary of Features Reduced gate charge (Q g) Higher V th Good body diode ruggedness Optimized integrated R g Improved dv/dt from 50V/ns CoolMOS™ quality with over 12 years manufacturing experience in superjunction technology Benefits Improved effciency especially in light load condition Better efficiency in soft switching applications due to earlier turn-off Suitable for hard- & soft-switching topologies Optimized balance of efficiency and ease of use and good controllability of switching behavior High robustness and better efficiency Outstanding quality & reliability Potential Applications PFC stages for server, telecom rectifier, PC silverbox, gaming consoles PWM stages (TTF, LLC) for server, telecom rectifier, PC silverbox, gaming consoles Designers who used this product also designed with 2EDL05N06PF | Gate driver ICs 2EDR8259X | Gate driver ICs 2EDL05N06PF | Gate driver ICs 2EDR8259X | Gate driver ICs 2EDL05N06PF | Gate driver ICs 2EDR8259X | Gate driver ICs
Request a Quote Datasheet
Description
Infineons CoolMOS™ P6 superjunction MOSFET family is designed to enable higher system efficiency whilst being easy to design in. CoolMOS™ P6 closes the gap between technologies which focus on delivering ultimate performance and those which concentrate more on ease-of-use. Summary of Features Reduced gate charge (Q g) Higher V th Good body diode ruggedness Optimized integrated R g Improved dv/dt from 50V/ns CoolMOS™ quality with over 12 years manufacturing experience in superjunction technology Benefits Improved effciency especially in light load condition Better efficiency in soft switching applications due to earlier turn-off Suitable for hard- & soft-switching topologies Optimized balance of efficiency and ease of use and good controllability of switching behavior High robustness and better efficiency Outstanding quality & reliability Potential Applications PFC stages for server, telecom rectifier, PC silverbox, gaming consoles PWM stages (TTF, LLC) for server, telecom rectifier, PC silverbox, gaming consoles Designers who used this product also designed with 2EDL05N06PF | Gate driver ICs 2EDR8259X | Gate driver ICs 2EDL05N06PF | Gate driver ICs 2EDR8259X | Gate driver ICs 2EDL05N06PF | Gate driver ICs 2EDR8259X | Gate driver ICs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
500V-950V N-Channel Power MOSFET - IPD60R600P6 - Infineon Technologies AG
Neubiberg, Germany
500V-950V N-Channel Power MOSFET
IPD60R600P6
500V-950V N-Channel Power MOSFET IPD60R600P6
Infineons CoolMOS™ P6 superjunction MOSFET family is designed to enable higher system efficiency whilst being easy to design in. CoolMOS™ P6 closes the gap between technologies which focus on delivering ultimate performance and those which concentrate more on ease-of-use. Summary of Features Reduced gate charge (Q g) Higher V th Good body diode ruggedness Optimized integrated R g Improved dv/dt from 50V/ns CoolMOS™ quality with over 12 years manufacturing experience in superjunction technology Benefits Improved effciency especially in light load condition Better efficiency in soft switching applications due to earlier turn-off Suitable for hard- & soft-switching topologies Optimized balance of efficiency and ease of use and good controllability of switching behavior High robustness and better efficiency Outstanding quality & reliability Potential Applications PFC stages for server, telecom rectifier, PC silverbox, gaming consoles PWM stages (TTF, LLC) for server, telecom rectifier, PC silverbox, gaming consoles Designers who used this product also designed with 2EDL05N06PF | Gate driver ICs 2EDR8259X | Gate driver ICs 2EDL05N06PF | Gate driver ICs 2EDR8259X | Gate driver ICs 2EDL05N06PF | Gate driver ICs 2EDR8259X | Gate driver ICs

Infineons CoolMOS™ P6 superjunction MOSFET family is designed to enable higher system efficiency whilst being easy to design in. CoolMOS™ P6 closes the gap between technologies which focus on delivering ultimate performance and those which concentrate more on ease-of-use.


Summary of Features

  • Reduced gate charge (Q g)
  • Higher V th
  • Good body diode ruggedness
  • Optimized integrated R g
  • Improved dv/dt from 50V/ns
  • CoolMOS™ quality with over 12 years manufacturing experience in superjunction technology

Benefits

  • Improved effciency especially in light load condition
  • Better efficiency in soft switching applications due to earlier turn-off
  • Suitable for hard- & soft-switching topologies
  • Optimized balance of efficiency and ease of use and good controllability of switching behavior
  • High robustness and better efficiency
  • Outstanding quality & reliability

Potential Applications

  • PFC stages for server, telecom rectifier, PC silverbox, gaming consoles
  • PWM stages (TTF, LLC) for server, telecom rectifier, PC silverbox, gaming consoles

Designers who used this product also designed with


  • 2EDL05N06PF |
    Gate driver ICs
  • 2EDR8259X |
    Gate driver ICs
  • 2EDL05N06PF |
    Gate driver ICs
  • 2EDR8259X |
    Gate driver ICs
  • 2EDL05N06PF |
    Gate driver ICs
  • 2EDR8259X |
    Gate driver ICs
Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD60R600P6 - 040635-IPD60R600P6 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD60R600P6
040635-IPD60R600P6
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD60R600P6 040635-IPD60R600P6
Manufacturer: Infineon Technologies Win Source Part Number: 040635-IPD60R600P6 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 63W (Tc) Family Name: IPD60R600P6 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-TO252-3 Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 7.3A (Tc) Gate-Source Threshold Voltage: 4.5V @ 200μA Max Gate Charge: 12nC @ 10V Max Input Capacitance: 557pF @ 100V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 600 mOhm @ 2.4A, 10V Alternative Parts (Cross-Reference): STD9HN65M2; SiHD7N60ET4-GE3; SiHD7N60ET5-GE3 ; SiHD7N60ETL-GE3; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 040635-IPD60R600P6
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 63W (Tc)
Family Name: IPD60R600P6
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PG-TO252-3
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 7.3A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 200μA
Max Gate Charge: 12nC @ 10V
Max Input Capacitance: 557pF @ 100V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 600 mOhm @ 2.4A, 10V
Alternative Parts (Cross-Reference): STD9HN65M2; SiHD7N60ET4-GE3; SiHD7N60ET5-GE3 ; SiHD7N60ETL-GE3;
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
600V 7.3A TO252 MOSFET Transistor
278-IPD60R600P6
600V 7.3A TO252 MOSFET Transistor 278-IPD60R600P6
MOSFET N-CH 600V 7.3A TO252-3 Product overview: IPD60R600P6 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 7.3A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 7.3A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPD60R600P6 can be used for catalog matching and distributor lookup.

MOSFET N-CH 600V 7.3A TO252-3 Product overview: IPD60R600P6 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 7.3A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 7.3A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPD60R600P6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IPD60R600P6TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPD60R600P6TR-ND
Single FETs, MOSFETs IPD60R600P6TR-ND
N-Channel 600V 7.3A (Tc) 63W (Tc) Surface Mount PG-TO252-3

N-Channel 600V 7.3A (Tc) 63W (Tc) Surface Mount PG-TO252-3

Buy Now Datasheet
Single FETs, MOSFETs - IPD60R600P6 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IPD60R600P6
Single FETs, MOSFETs IPD60R600P6
MOSFET N-CH 600V 7.3A TO252-3

MOSFET N-CH 600V 7.3A TO252-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Transistors - MOSFETs - IPD60R600P6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Transistors - MOSFETs
IPD60R600P6
Integrated Circuits (ICs) - Transistors - MOSFETs IPD60R600P6
Integrated Circuits (ICs) - Transistors - MOSFETs

Integrated Circuits (ICs) - Transistors - MOSFETs

Supplier's Site

Technical Specifications

  Infineon Technologies AG Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IPD60R600P6 040635-IPD60R600P6 278-IPD60R600P6 IPD60R600P6TR-ND IPD60R600P6 IPD60R600P6
Product Name 500V-950V N-Channel Power MOSFET TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD60R600P6 600V 7.3A TO252 MOSFET Transistor Single FETs, MOSFETs Single FETs, MOSFETs Integrated Circuits (ICs) - Transistors - MOSFETs
Polarity N-Channel; N N-Channel; N-Channel N-Channel N-Channel; N-Channel
Transistor Technology / Material Si/SiC MOSFET (Metal Oxide)
rDS(on) 0.6000 ohms
QG 12 nC
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data