Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPL60R105P7AUMA1 IPL60R105P7AUMA1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 874814-IPL60R105P7AU MA1 Series: CoolMOS™ P7 Operating Temperature Range: -40°C ~ 150°C (TJ) Features: N-Channel 650 V 33A (Tc) 137W (Tc) Surface Mount PG-VSON-4 Package: 4-PowerTSFN Package: Reel - TR Mounting: Surface Mount Family Name: IPL60R105 Categories: Discrete Semiconductor Products Case / Package: PG-VSON-4 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: IPL60R105P7AUMA1DKR, IPL60R105P7AUMA1TR, IPL60R105P7, IPL60R105P7AUMA1CT, IPL60R105P7AUMA1-ND, SP001657410
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 874814-IPL60R105P7AU MA1 Series: CoolMOS™ P7 Operating Temperature Range: -40°C ~ 150°C (TJ) Features: N-Channel 650 V 33A (Tc) 137W (Tc) Surface Mount PG-VSON-4 Package: 4-PowerTSFN Package: Reel - TR Mounting: Surface Mount Family Name: IPL60R105 Categories: Discrete Semiconductor Products Case / Package: PG-VSON-4 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: IPL60R105P7AUMA1DKR, IPL60R105P7AUMA1TR, IPL60R105P7, IPL60R105P7AUMA1CT, IPL60R105P7AUMA1-ND, SP001657410
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPL60R105P7AUMA1 - 874814-IPL60R105P7AUMA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPL60R105P7AUMA1
874814-IPL60R105P7AUMA1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPL60R105P7AUMA1 874814-IPL60R105P7AUMA1
Manufacturer: Infineon Technologies Win Source Part Number: 874814-IPL60R105P7AU MA1 Series: CoolMOS™ P7 Operating Temperature Range: -40°C ~ 150°C (TJ) Features: N-Channel 650 V 33A (Tc) 137W (Tc) Surface Mount PG-VSON-4 Package: 4-PowerTSFN Package: Reel - TR Mounting: Surface Mount Family Name: IPL60R105 Categories: Discrete Semiconductor Products Case / Package: PG-VSON-4 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: IPL60R105P7AUMA1DKR, IPL60R105P7AUMA1TR, IPL60R105P7, IPL60R105P7AUMA1CT, IPL60R105P7AUMA1-ND, SP001657410

Manufacturer: Infineon Technologies
Win Source Part Number: 874814-IPL60R105P7AUMA1
Series: CoolMOS™ P7
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: N-Channel 650 V 33A (Tc) 137W (Tc) Surface Mount PG-VSON-4
Package: 4-PowerTSFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: IPL60R105
Categories: Discrete Semiconductor Products
Case / Package: PG-VSON-4
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: IPL60R105P7AUMA1DKR, IPL60R105P7AUMA1TR, IPL60R105P7, IPL60R105P7AUMA1CT, IPL60R105P7AUMA1-ND, SP001657410

Buy Now Datasheet
Singapore, Singapore
600V 33A MOSFET Transistor
278-IPL60R105P7AUMA1
600V 33A MOSFET Transistor 278-IPL60R105P7AUMA1
MOSFET N-CH 600V 33A 4VSON Product overview: IPL60R105P7AUMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 33A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 33A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPL60R105P7AUMA1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 600V 33A 4VSON Product overview: IPL60R105P7AUMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 33A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 33A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPL60R105P7AUMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IPL60R105P7AUMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPL60R105P7AUMA1TR-ND
Single FETs, MOSFETs IPL60R105P7AUMA1TR-ND
N-Channel 650V 33A (Tc) 137W (Tc) Surface Mount PG-VSON-4

N-Channel 650V 33A (Tc) 137W (Tc) Surface Mount PG-VSON-4

Buy Now Datasheet
Single FETs, MOSFETs - IPL60R105P7AUMA1CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPL60R105P7AUMA1CT-ND
Single FETs, MOSFETs IPL60R105P7AUMA1CT-ND
N-Channel 650V 33A (Tc) 137W (Tc) Surface Mount PG-VSON-4

N-Channel 650V 33A (Tc) 137W (Tc) Surface Mount PG-VSON-4

Buy Now Datasheet
Single FETs, MOSFETs - IPL60R105P7AUMA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPL60R105P7AUMA1DKR-ND
Single FETs, MOSFETs IPL60R105P7AUMA1DKR-ND
N-Channel 650V 33A (Tc) 137W (Tc) Surface Mount PG-VSON-4

N-Channel 650V 33A (Tc) 137W (Tc) Surface Mount PG-VSON-4

Buy Now Datasheet
 - IPL60R105P7AUMA1 - Rochester Electronics
Newburyport, MA, United States
Power Field-Effect Transistor, 600V, 0.105ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET

Power Field-Effect Transistor, 600V, 0.105ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET

Supplier's Site Datasheet
MOSFETs - 2207432 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2207432
MOSFETs 2207432
Infineon IPL60R105P7AUMA1 MOSFET & Diode

Infineon IPL60R105P7AUMA1 MOSFET & Diode

Supplier's Site
MOSFETs - 2207433P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2207433P
MOSFETs 2207433P
Infineon IPL60R105P7AUMA1 MOSFET & Diode

Infineon IPL60R105P7AUMA1 MOSFET & Diode

Supplier's Site
MOSFETs - 2207433 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2207433
MOSFETs 2207433
Infineon IPL60R105P7AUMA1 MOSFET & Diode

Infineon IPL60R105P7AUMA1 MOSFET & Diode

Supplier's Site
MOSFET HIGH POWER_NEW

MOSFET HIGH POWER_NEW

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPL60R105P7AUMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPL60R105P7AUMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPL60R105P7AUMA1
MOSFET N-CH 600V 33A 4VSON

MOSFET N-CH 600V 33A 4VSON

Supplier's Site
Single FETs, MOSFETs - IPL60R105P7AUMA1 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IPL60R105P7AUMA1
Single FETs, MOSFETs IPL60R105P7AUMA1
MOSFET N-CH 600V 33A 4VSON

MOSFET N-CH 600V 33A 4VSON

Supplier's Site Datasheet
Mosfet, N-Ch, 600V, 33A, Vson; Transistor Polarity Infineon - 49AC8002 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 600V, 33A, Vson; Transistor Polarity Infineon
49AC8002
Mosfet, N-Ch, 600V, 33A, Vson; Transistor Polarity Infineon 49AC8002
MOSFET, N-CH, 600V, 33A, VSON; Transistor Polarity:N Channel; Continuous Drain Current Id:33A; Drain Source Voltage Vds:600V; On Resistance Rds(on):0.085ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3.5V; Power DissipationRoHS Compliant: Yes

MOSFET, N-CH, 600V, 33A, VSON; Transistor Polarity:N Channel; Continuous Drain Current Id:33A; Drain Source Voltage Vds:600V; On Resistance Rds(on):0.085ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3.5V; Power DissipationRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics RS Components, Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 874814-IPL60R105P7AUMA1 278-IPL60R105P7AUMA1 IPL60R105P7AUMA1TR-ND IPL60R105P7AUMA1 2207432 IPL60R105P7AUMA1 IPL60R105P7AUMA1 IPL60R105P7AUMA1 49AC8002
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPL60R105P7AUMA1 600V 33A MOSFET Transistor Single FETs, MOSFETs MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs Mosfet, N-Ch, 600V, 33A, Vson; Transistor Polarity Infineon
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
TJ -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Package Type SOT3; PG-VSON-4 Tape & Reel (TR) 4-PowerTSFN PG-VSON-4 VSON 4-PowerTSFN 4-PowerTSFN TO-3
MOSFET Operating Mode Enhancement
V(BR)DSS 600 volts 600 volts
Unlock Full Specs
to access all available technical data