The IPP076N15N5 is an N-channel power MOSFET designed for high-frequency switching and synchronous rectification, housed in a PG-TO220-3 package with a maximum drain-source voltage of 150 V, a continuous drain current of 112 A at 175 °C, and a maximum on-resistance of 7.6 mΩ at 25 °C. It features a reverse recovery charge of 96 nC, operates up to 175 °C junction temperature, and is RoHS compliant and halogen-free according to IEC61249-2-21. The device is qualified to JEDEC standards J-STD-20 and JESD-22.
The new OptiMOS™ 5 150 V power MOSFETs from Infineon are particularly suitable for low voltage drives such as forklift and e-scooter, as well as telecom and solar applications. The new products offer a breakthrough reduction in R DS(on) (up to 25 percent compared to the next best alternative in SuperSO8) and Q rr without compromising FOM gd and FOM OSS, effectively reducing design effort whilst optimizing system efficiency. Furthermore, the ultra-low reverse recovery charge (Q rr = 26 nC in SuperSO8) increases commutation ruggedness.
Summary of Features
Benefits
Potential Applications
Applications
Designers who used this product also designed with
Manufacturer: Infineon Technologies
Win Source Part Number: 826016-IPP076N15N5
Categories: Uncategorized
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Trans MOSFET N-CH 150V 112A 3-Pin(3+Tab) TO-220 Tube Product overview: IPP076N15N5 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 112A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 112A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPP076N15N5 can be used for catalog matching and distributor lookup.
| Infineon Technologies AG | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Power MOSFET | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IPP076N15N5 | 826016-IPP076N15N5 | 278-IPP076N15N5 |
| Product Name | N-Channel Power MOSFET | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPP076N15N5 | 150V 112A TO-220 MOSFET Transistor |
| Polarity | N-Channel; N | ||
| Transistor Technology / Material | Si/SiC | ||
| rDS(on) | 0.0076 ohms | ||
| TJ | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) | |
| Package Type | TO-220; PG-TO220-3 | SOT3 | Tube |